LT1963IS8-2.5: Low Noise, Fast Transient Response LDO Voltage Regulator
The LT1963IS8-2.5 is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a fixed output voltage of 2.5V with an output current up to 1.5A. This regulator is well-suited for applications requiring a low noise supply and fast transient response.
Key Features
- Low Noise Output: With an output noise as low as 40µVRMS over a 10Hz to 100kHz bandwidth, the LT1963IS8-2.5 is ideal for sensitive RF and precision analog circuits.
- Fast Transient Response: The device's superior transient response ensures output voltage stability under rapid load changes, making it suitable for high-speed digital circuitry.
- High Efficiency: A low dropout voltage of typically 340mV at full load improves efficiency and allows operation with minimal input-to-output differential.
- Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than tantalum capacitors.
- Thermal Protection and Current Limiting: Built-in thermal shutdown and current limiting protect the device and the load from adverse conditions.
- Adjustable Output: While the LT1963IS8-2.5 comes with a fixed 2.5V output, it is also available in an adjustable version that can be set from 1.21V to 20V with a single external resistor.
Applications
- High Efficiency Linear Regulators
- Post-Regulation for Switching Supplies
- Battery-Powered Circuitry
- Reference Voltage Supplies
- Low Voltage Logic Supplies
Package and Reliability
The LT1963IS8-2.5 is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The device operates over a wide temperature range from -40°C to 125°C, ensuring reliable performance in diverse environments.
With its robust design and advanced features, the LT1963IS8-2.5 from Linear Technology stands out as a versatile LDO solution for applications demanding high performance, low noise, and fast transient response.