EN
  • EN
  • DE

LT1965EQ-1.5#PBF

Part No LT1965EQ-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.1A 5DDPAK / LDO Regulator Pos 1.5V 1.1A Automotive 6-Pin(5+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA ~ 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 780795-LT1965EQ-1.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1965
Introduction Date August 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1965EQ-1.5#PBF CAD Model

Description

Product Overview: LT1965EQ-1.5#PBF

The LT1965EQ-1.5#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, a brand of Analog Devices. This regulator is designed to deliver a fixed output voltage of 1.5V with an output current up to 1.5A. The device is housed in a robust DD-Pak package, ensuring it can handle significant thermal loads and is suitable for a wide range of applications.

Key Features

  • Output Voltage: The LT1965EQ-1.5#PBF provides a precise 1.5V output, which is essential for sensitive electronic circuits requiring stable voltage levels.
  • High Output Current: With the capability to deliver up to 1.5A of continuous output current, this regulator can power a wide array of components, from simple sensors to more demanding digital processors.
  • Low Dropout Voltage: The low dropout characteristic of this LDO ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Stable with Low ESR Capacitors: The LT1965EQ-1.5#PBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design and improving reliability.
  • Adjustable Current Limit: The built-in current limiting feature protects the device and the load from overcurrent conditions, enhancing system safety.
  • Thermal Protection: Integrated thermal shutdown functionality ensures the device operates within safe temperature ranges, preventing thermal damage.

Applications

The LT1965EQ-1.5#PBF is an excellent choice for a variety of applications where a stable and reliable power supply is crucial. It is well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and DSP supply
  • Data communication equipment
  • Medical equipment
  • Linear power supplies

With its combination of features, the LT1965EQ-1.5#PBF is a versatile component that ensures high performance and reliability for sophisticated electronic systems. Its ability to work with low ESR capacitors and provide robust protection features makes it a preferred choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5118 $51.0708
15+ $6.9841 $104.7615
23+ $6.7658 $155.6134
31+ $6.5476 $202.9756
40+ $6.3293 $253.1720
53+ $5.6746 $300.7538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess