Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.2V
Output Voltage MAX 19.5V
Voltage Dropout (Maximum) 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA ~ 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780807-LT1965IT#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1965
Introduction Date August 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1965IT#PBF CAD Model

Description

The LT1965IT#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices, designed to provide precision voltage regulation with a minimal noise footprint. This component is well-suited for applications requiring clean and stable power supply, including sensitive RF and audio circuits, as well as other critical systems.

Key Features:

  • Low Noise Output: With an output noise as low as 40µV RMS over a 10Hz to 100kHz bandwidth, the LT1965IT#PBF ensures a clean power supply, making it ideal for noise-sensitive applications.
  • High Output Current: Capable of delivering up to 1.1A of continuous output current, this LDO can power a wide range of devices.
  • Low Dropout Voltage: The device maintains regulation with a very low dropout voltage, typically 300mV at full load, which enhances efficiency and allows operation over a wider range of input voltages.
  • Adjustable Output: While it comes with fixed output voltage options, the LT1965IT#PBF also offers an adjustable output from 1.2V to 20V, providing flexibility for various design requirements.
  • Stable with Low ESR Capacitors: It remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, reducing the need for additional components and simplifying design.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the downstream circuitry from damage due to excessive current or overheating.

Applications:

  • High-end audio equipment
  • Precision data acquisition systems
  • RF applications
  • Medical equipment
  • Battery-powered devices
  • Portable instrumentation

The LT1965IT#PBF is available in a thermally efficient TSSOP-16 package, which allows for optimal heat dissipation and reliable operation even under high power conditions. With its robust design and versatile features, this LDO is a go-to choice for engineers seeking a high-quality power management solution.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 5V 30MA SCT595-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Lowest to $4.2376
ECAD model for IFX20001MBV50HTSA1
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to $0.5088
ECAD model for NCP718ASNADJT1G
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2702
ECAD model for NCV1117DTARKG
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.6326
ECAD model for BU18JA2MNVX-CTL

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8491 $61.6982
4+ $25.3121 $101.2484
7+ $24.5211 $171.6477
9+ $23.7301 $213.5709
11+ $22.9391 $252.3301
15+ $20.5661 $308.4915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention