Products specifications

Categories Integrated Circuits (ICs)
Features Delay Line IC Programmable 255 Tap 4ns ~ 40ns 28-LCC (J-Lead)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name SY604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898697-SY604JC
Ultra Librarian 3D Model Ultra Librarian SY604JC CAD Model

Description

The SY604JC from Microchip Technology is a state-of-the-art integrated circuit designed for precision and performance in a wide range of electronic applications. This versatile chip is part of Microchip's renowned family of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • High Integration: The SY604JC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Engineered for efficiency, this product boasts low power consumption, making it ideal for battery-powered devices and applications where energy conservation is crucial.
  • Robust Performance: With its robust design, the SY604JC delivers consistent performance even under varying environmental conditions, ensuring reliability for critical applications.
  • Customization: Microchip Technology offers options for customizing the SY604JC to meet specific customer requirements, providing flexibility for a wide array of design needs.

Applications

The SY604JC is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication devices
  • Consumer electronics
  • Medical equipment

Technical Specifications

Microchip's SY604JC is built to meet rigorous industry standards, featuring:

  • Advanced manufacturing process for high durability and performance
  • Compatibility with a wide range of microcontrollers and processors
  • Support for various communication protocols
  • Extended operating temperature range suitable for harsh environments

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for the SY604JC. Customers can expect comprehensive technical support, extensive documentation, and a commitment to product longevity and availability.

In conclusion, the SY604JC from Microchip Technology is a powerful and versatile component that offers the perfect blend of integration, efficiency, and reliability for your advanced electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 75NS 8SOIC / 5-Tap Economy Timing Element Delay Line
Lowest to $21.5223
ECAD model for DS1100Z-75
Maxim Integrated
IC DEL LN 256TAP 127.5NS 16SOIC
Lowest to $36.5585
ECAD model for DS1023S-50+T
ON Semiconductor
Active Programmable Delay Line 1-IN 0.02ns ABS 4.03ns MAX 28-Pin PLCC T/R / IC DELAY LINE 128TAP PROG 28PLCC
Need more? Email Us
ECAD model for MC10E195FNR2G
Maxim Integrated
IC DELAY LINE 50NS 14DIP / Active Multiple Delay Line 3-IN 50ns MAX 14-Pin PDIP N
Lowest to $18.1078
ECAD model for DS1013-50+
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8SOIC / Delay Line IC Nonprogrammable 5 Tap 75ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for DS1100LZ-75+
Maxim Integrated
IC DELAY LN 10TAP 125NS 14TSSOP
Lowest to $10.9684
ECAD model for DS1110LE-125+
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 60ns ABS 300ns MAX 8-Pin SOIC N
Lowest to $32.5970
ECAD model for DS1100LZ-300+
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT / 28 Gbps, 5-Bit, Digital Time Delay
Lowest to $434.6270
ECAD model for HMC856LC5TR
Linear Technology
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $44.6565
ECAD model for LTC6994HDCB-1#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention