EN
  • EN
  • DE

SP04A

Part No SP04A
Manufacturer C&K Components
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 10MA 20V  /  Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 10mA 20VDC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr C&K
Series SP
Product Status Obsolete
Circuit SPST
Number of Positions 4
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Temperature Range - Operating -20°C ~ 85°C
Body Material Polybutylene Terephthalate (PBT)
Length 0.498" (12.65mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Other Names *SP04A,CKN1358
Standard Package 35
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233701-SP04A
Ultra Librarian 3D Model Ultra Librarian SP04A CAD Model

Description

The C&K DIP Switch has a SPST circuit and a slide (standard) actuator type.

  • Manufacturer: C&K
  • Circuit: SPST
  • Actuator Type: Slide (standard)
  • Number of Positions: 4
  • Pitch: 0.100" (2.54mm), Full
  • Termination Style: PC Pin
  • Contact Finish: Gold
  • Voltage Rating: 20VDC
  • Temperature Range: -20°C ~ 85°C
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles

You May Also Be Interested in

Diptronics
DHNF-04-T-V Diptronics DIP Switches / SIP Switches 25mA/24VDC 4 POS TOP TAPE datasheet, inventory, & pricing.
Lowest to $0.8732
Dongguan Hanbo Electronic Technology Co., Ltd
Dip Switch SPST 8 Position Surface Mount,P=1.27mm Slide, Recessed 25mA 24V
Lowest to $0.8797
Diptronics
DM-02-V Diptronics DIP Switches / SIP Switches 2 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.7277
SM Switch Co., Ltd.
Dip Switch 2 Position Piano Key
Lowest to $0.3935
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Complement, 0mm Arrow Rotor, THT, 16 Position
Need more? Email Us
Nidec Copal Electronics
SWITCH ROTARY DIP HEX 0.1A 5V
Lowest to $7.2762
KINGTEK Industrial Co.,LTD
Dip Switch SPST 5 Position Through Hole Slide, Rocked
Lowest to $0.5982
Dongguan Kangshen Electronic Technology Co., Ltd.
Dip Switch SPST 10 Position Surface Mount-20P,5.4x14.3mm 25mA 24V
Lowest to $0.4399
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Sqaure, Height 4.5mm, Real, 0mm Arrow Rotor, SMD, 10 Position, Position of Number 0 = -90°
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess