EN
  • EN
  • DE

MC10E195FNR2G

Part No MC10E195FNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Delay Lines
Description Active Programmable Delay Line 1-IN 0.02ns ABS 4.03ns MAX 28-Pin PLCC T/R / IC DELAY LINE 128TAP PROG 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Reel package
Number of Taps/Steps 128
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787654-MC10E195FNR2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Family Name MC10E195
Introduction Date April 23, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10E195FNR2G CAD Model

Description

ON Semiconductor MC10E195FNR2G Product Overview

The MC10E195FNR2G is a high-performance digital differential receiver from ON Semiconductor, designed to provide precise timing and signal integrity in demanding applications. This integrated circuit is part of the 10E series and is tailored to meet the needs of high-speed data communication and processing systems where reliable and fast signal transmission is crucial.

Key Features

  • Technology: The device is built on advanced ECL (Emitter Coupled Logic) technology, which ensures high-speed operation and reduced power consumption compared to traditional logic types.
  • Functionality: The MC10E195FNR2G is a 5-bit differential line receiver, capable of translating ECL logic levels to TTL (Transistor-Transistor Logic) levels, making it an ideal interface between different logic families.
  • Performance: It features a maximum propagation delay time of only 1.2 ns, which enables high-speed data transmission and minimizes latency in critical applications.
  • Operating Range: The device operates over a wide voltage range and is designed to function reliably in industrial temperature ranges, ensuring stable performance across diverse operating conditions.

Applications

The MC10E195FNR2G is suitable for a broad range of applications, including but not limited to:

  • High-speed data transfer systems
  • Telecommunications and networking equipment
  • Signal processing units
  • Automated test equipment (ATE)
  • Computer systems and servers

Package and Quality

This device is offered in a PLCC-28 (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection. The package is surface-mountable, facilitating efficient assembly and integration into various electronic systems. ON Semiconductor is known for its commitment to quality, and the MC10E195FNR2G is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its combination of high-speed operation, signal integrity, and compatibility across multiple logic levels, the MC10E195FNR2G from ON Semiconductor is a versatile and reliable choice for designers looking to optimize their digital systems for speed and performance.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 250NS 14DIP
Lowest to $3.0261
Maxim Integrated
DELAY PROG 8-BIT 0.50NS 16-DIP
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $5.5234
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8DIP
Lowest to $4.9180
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.0381
Maxim Integrated
DELAY LINE 35TAP 30NS 8-SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess