EN
  • EN
  • DE

LT1977EFE

Part No LT1977EFE
Manufacturer Linear Technology
Description High Voltage 1.5A, 500kHz Step-Down Switching Regulator with 100uA Quiescent Current
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206497-LT1977EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1977EFE CAD Model

Description

Linear Technology LT1977EFE Step-Down Switching Regulator

The LT1977EFE is a high-performance step-down switching regulator from Linear Technology that is designed to deliver efficiency and stability in a variety of applications. This regulator is part of Linear Technology's expansive line of power management solutions, renowned for their reliability and precision.

Featuring a wide input voltage range of 2.5V to 16V, the LT1977EFE is versatile and capable of operating in systems with varying power supplies, making it an ideal choice for battery-powered devices, automotive applications, and industrial power systems. With its ability to provide a continuous output current up to 1.5A, this regulator can power a wide range of devices without compromising performance.

The LT1977EFE employs a fixed frequency, current mode architecture that provides excellent line and load regulation, as well as a low, predictable output ripple. The switching frequency of 500kHz allows for a good balance between efficiency and the size of external components, enabling designers to minimize the footprint of the power supply on the PCB.

Protection features of the LT1977EFE include thermal shutdown, cycle-by-cycle current limiting, and frequency foldback. These features ensure the longevity and safe operation of both the regulator and the system it powers. The thermal shutdown mechanism prevents the device from overheating, while current limiting protects it against short-circuit and over-current conditions. Frequency foldback helps in maintaining operation under low-voltage conditions by reducing the switching frequency to prevent the collapse of the input voltage.

The regulator is housed in a 16-lead thermally enhanced TSSOP package, denoted by the "EFE" suffix in its part number. This package is designed to improve thermal performance and increase power density. The LT1977EFE's compact form factor, combined with its robust feature set, makes it a highly efficient solution for space-constrained applications that require a reliable power supply.

In summary, the Linear Technology LT1977EFE step-down switching regulator is a high-quality power management component that offers a blend of efficiency, versatility, and protection, suitable for a wide array of applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess