EN
  • EN
  • DE

LT1996CDD#PBF

Part No LT1996CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 560KHZ RRO 10DFN / SP Amp Selectable Gain Amplifier Single R-R O/P ±18V/36V Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.12 V/μs
GBP - Gain Bandwidth Product 560kHz
-3db Bandwidth 38kHz
Current - Input Bias 2.5nA
Voltage - Input Offset 25μV
Operating Supply Current 130μA
Output Current per Channel 21mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780831-LT1996CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1996
Introduction Date February 04, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1996CDD#PBF CAD Model

Description

The LT1996CDD#PBF is a high-precision, low-noise operational amplifier from Linear Technology that offers a unique blend of performance features designed for a wide range of applications. This operational amplifier is part of Linear Technology's product lineup, which is well-regarded for its high-quality analog integrated circuits.

Key Features

  • Amplifier Type: Precision Operational Amplifier
  • Package: 10-Lead DFN (3mm × 3mm)
  • Temperature Range: –40°C to 85°C
  • Voltage Supply Range: ±2.5V to ±15V
  • Output Current: 10mA
  • Input Offset Voltage: 35µV Max
  • Input Bias Current: 10nA Max
  • CMRR: 126dB Min
  • Power Consumption: 1.3mA Max

Performance Benefits

The LT1996CDD#PBF is optimized for precision applications, featuring a low input offset voltage and low input bias current. Its high CMRR (Common Mode Rejection Ratio) makes it ideal for use in precision data acquisition systems, where noise and stability are critical considerations. The wide supply voltage range allows for flexibility in various circuit designs, and the low power consumption makes it suitable for battery-powered applications.

Applications

With its precision specifications, the LT1996CDD#PBF is highly suitable for a range of applications, including:

  • Instrumentation Amplifiers
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Test Equipment

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1996CDD#PBF operational amplifier is built to the highest standards, with robust packaging and tested for reliability in various temperatures and conditions. This product is designed to deliver consistent performance, making it a reliable choice for critical and demanding applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess