EN
  • EN
  • DE

LT1999IS8-10#PBF

Part No LT1999IS8-10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 3V/μs
-3db Bandwidth 2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Current - Supply 5.8mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series LT1999
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813435-LT1999IS8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1999IS8-10#PBF CAD Model

Description

LT1999IS8-10#PBF - High Voltage, Bidirectional Current Sense Amplifier

The LT1999IS8-10#PBF from Linear Technology is a high-performance, bidirectional current sense amplifier designed to monitor current in both charging and discharging states of batteries, power supplies, and motor control applications. Its robust design allows for precise current measurement in high voltage systems with a common mode range from -10V to 80V, making it an ideal choice for automotive and industrial environments where high voltage and varying power conditions are common.

With its fixed gain of 10V/V, the LT1999IS8-10#PBF provides a precise, amplified output that is directly proportional to the sensed differential input voltage. This feature simplifies the task of converting the current flowing through a shunt resistor into a measurable voltage, which can then be easily read by an analog-to-digital converter (ADC) for further processing.

The device is housed in a compact 8-lead SOIC package, which offers a space-saving solution without compromising on performance. The LT1999IS8-10#PBF also features a fast response time, making it suitable for detecting overcurrent conditions quickly and reliably, thereby protecting circuits from potential damage.

Key features of the LT1999IS8-10#PBF include its wide operating temperature range of -40°C to 85°C, which ensures reliable operation in extreme conditions. Additionally, its precision over temperature with a maximum input offset voltage of 500µV, and a maximum gain error of 0.8%, guarantees accurate current sensing over a wide range of temperatures.

Furthermore, the LT1999IS8-10#PBF is designed with a low input bias current and a shutdown feature that reduces the quiescent current to 20µA, making it an energy-efficient choice for battery-powered applications. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.

Overall, the LT1999IS8-10#PBF from Linear Technology is a versatile and reliable component for precise current sensing in high voltage applications, offering both accuracy and efficiency in a small form factor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess