EN
  • EN
  • DE

LT2940CDD

Part No LT2940CDD
Manufacturer Linear Technology
Description Power and Current Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206550-LT2940CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT2940CDD CAD Model

Description

The LT2940CDD from Linear Technology is a versatile and precise integrated circuit designed for monitoring power and current in a wide range of applications. This compact device measures both the current through and the voltage across a shunt resistor, enabling it to accurately calculate power consumption.

Key Features

  • Wide Input Voltage Range: The LT2940CDD is capable of handling a broad range of input voltages, making it suitable for various systems and ensuring flexibility in design.
  • High-Side Current Sense: This feature allows the LT2940CDD to measure current at any positive voltage, providing versatility and safety by keeping the ground plane uninterrupted.
  • Integrated Multiplier: The onboard multiplier/divider provides direct readout of power, simplifying the design and reducing external component count.
  • Bandwidth: With a wide bandwidth, the LT2940CDD can accurately track fast-changing loads, ensuring precise power monitoring.
  • Low Quiescent Current: The device consumes minimal power when idle, making it ideal for power-sensitive applications.

Applications

The LT2940CDD is suitable for a variety of applications, including:

  • Telecommunications
  • Computing systems
  • Battery management
  • Industrial systems

Package Information

The device is offered in a compact DFN package, with a 10-lead (3mm x 3mm) footprint. This small form factor makes it ideal for space-constrained applications without compromising performance.

Conclusion

Overall, the LT2940CDD is a highly integrated and efficient solution for power and current monitoring. Its accuracy, bandwidth, and low power consumption, combined with a small package size, make it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess