EN
  • EN
  • DE
  • IT

L6599AFDTR

Part No L6599AFDTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONVERTER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Resonant Converter Controller 16-SO
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -50°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name L6599
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876576-L6599AFDTR
Ultra Librarian 3D Model Ultra Librarian L6599AFDTR CAD Model

Description

The L6599AFDTR from STMicroelectronics is a sophisticated and highly integrated solution designed for advanced high-voltage resonant controllers. This device is specifically engineered to facilitate the design of energy-efficient electronic ballasts and resonant converters, making it an ideal choice for applications such as LCD and PDP TV monitors and medium-to-high power AC/DC adapters.

Key Features

  • High-Voltage Capability: The L6599AFDTR is capable of handling high-voltage operations, which is essential for applications that require a robust power supply.
  • Integrated Functions: It comes with a plethora of integrated features such as an error amplifier, a high-voltage startup bias, a bootstrap diode, and protections for overcurrent and overvoltage, which contribute to reducing external component count and system cost.
  • Frequency Modulation: The device offers frequency modulation for spread spectrum operation, which helps in reducing EMI emissions and improving system reliability.
  • Soft-Start Capability: The soft-start function ensures a gradual increase in power, preventing stress on the system during the initial power-up phase.
  • Adjustable Dead-Time: This feature allows for optimization of the power stage to achieve maximum efficiency.

Applications

The L6599AFDTR is versatile and can be used in a wide array of applications. Its primary applications include:

  • Electronic ballasts for fluorescent lighting
  • AC/DC power supplies for televisions and monitors
  • Adapters and power supplies for medium to high power levels

Package and Quality Assurance

The L6599AFDTR comes in a compact SO16N package, which is suitable for space-constrained applications. STMicroelectronics ensures the highest quality and reliability for their products, and this resonant controller is no exception. It is designed to meet the stringent requirements of the industrial market, providing a reliable and long-lasting solution for power management challenges.

With its advanced features and reliable performance, the L6599AFDTR resonant controller from STMicroelectronics stands out as an exemplary component for designers looking to enhance the efficiency and robustness of their power supply systems.

You May Also Be Interested in

NXP / Nexperia
GREENCHIP III SMPS CONTROL IC / Power Supply Controller
Lowest to $17.8280
Analog Devices Inc.
IC FOUR PWR SUPP MONITOR 12MSOP
Lowest to $66.6579
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC / Power Supply Controller Secondary-Side Controller 8-SOIC
Need more? Email Us
ON Semiconductor
SECONDARY SIDE CONSTANT V / Power Supply Controller
Lowest to $0.1914
ON Semiconductor
IC VOLT PROTECTION OCP OVP 8DFN
Lowest to $0.2131
Diodes Incorporated
IC REG CTLR AC/DC GEN3 SOT26 / Power Supply Controller Adapters SOT-26
Lowest to $8.0345
Microchip Technology
DC:AC - PROGRAMMABLE QUAD LINE F
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP / Power Supply Controller Power Supply Monitor, Sequencer 48-TQFP (7x7)
Lowest to $24.8520
Analog Devices Inc.
IC CONTROLLER GATE DR 16MSOP
Lowest to $14.0149

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1588 $57.9400
120+ $0.9509 $114.1080
185+ $0.9211 $170.4035
255+ $0.8914 $227.3070
325+ $0.8617 $280.0525
435+ $0.7726 $336.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess