EN
  • EN
  • DE

UCD3138RMHR

Part No UCD3138RMHR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Highly Integrated Digital Controller for Isolated Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Digital Power Controller
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 100mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 1276610-UCD3138RMHR
Manufacturer Homepage www.ti.com
Family Name UCD3138
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3138RMHR CAD Model

Description

Introducing the UCD3138RMHR from Texas Instruments

The UCD3138RMHR is a highly integrated, programmable and flexible digital controller optimized for power supply and energy conversion applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this advanced product is designed to bring high efficiency and accuracy to a wide array of power management systems.

At the heart of the UCD3138RMHR is a powerful 32-bit ARM processor, which provides the computational horsepower necessary to execute complex control algorithms with ease. This processing capability, combined with a rich set of programmable features, makes it an ideal choice for applications such as server power supplies, telecom rectifiers, and LED lighting systems.

The device includes a variety of integrated peripherals that enhance its adaptability to different tasks. These include high-speed ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and PWM (Pulse Width Modulation) outputs. The high-resolution ADCs ensure precise measurement of input and output parameters, enabling the UCD3138RMHR to maintain tight control over system performance.

One of the key advantages of the UCD3138RMHR is its flexibility. The device's programmable nature allows engineers to tailor its operation to meet the specific requirements of their applications. Whether optimizing for efficiency, response time, or stability, the UCD3138RMHR can be configured to deliver optimal performance. Moreover, the controller supports both isolated and non-isolated power topologies, further broadening its applicability.

For designers and engineers looking to streamline their development process, Texas Instruments offers comprehensive support for the UCD3138RMHR, including design tools, reference designs, and technical documentation. This support ensures that integrating the controller into a power management system is as smooth and efficient as possible.

The UCD3138RMHR comes in a robust, thermally-enhanced VQFN (Very Thin Quad Flat Non-leaded) package, which is designed to minimize the footprint on the PCB (Printed Circuit Board) and to ensure reliable operation even in harsh environments. With its combination of performance, flexibility, and support, the UCD3138RMHR is a premier choice for modern power supply and energy conversion solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0164 $60.0656
9+ $12.3212 $110.8908
13+ $11.9362 $155.1706
18+ $11.5511 $207.9198
23+ $11.1661 $256.8203
30+ $10.0110 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess