EN
  • EN
  • DE

LT3010MPMS8E-5#PBF

Part No LT3010MPMS8E-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 50mA
Output Current 50mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 1059084-LT3010MPMS8E-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3010MPMS8E-5#PBF CAD Model

Description

Product Overview: LT3010MPMS8E-5#PBF

The LT3010MPMS8E-5#PBF is a high-voltage, micropower low dropout linear regulator (LDO) from Linear Technology, designed to provide precision and reliability for a wide array of applications. This component is particularly well-suited for automotive, industrial, and avionics markets where efficient power management is critical.

With an input voltage range of 3V to 80V, the LT3010MPMS8E-5#PBF is capable of delivering up to 50mA of continuous output current with a preset output voltage of 5V. Its low dropout voltage and low quiescent current make it an excellent choice for battery-powered systems, where extending battery life is paramount.

The device operates with a very low quiescent current of 30μA, which reduces to less than 3μA in shutdown mode, thereby conserving power when the device is not in active use. This feature is particularly beneficial for portable and remote applications where minimizing power consumption is necessary to prolong operation between charges.

Additionally, the LT3010MPMS8E-5#PBF offers several protective features that ensure the stability and safety of the system. It includes over-current and over-temperature protection, as well as reverse battery protection. These safeguards contribute to the device's robustness and reliability in demanding environments.

The regulator is packaged in an MSOP-8E, which is a small, surface-mount package that allows for efficient use of board space. This compact form factor, combined with the part's wide operating temperature range of -55°C to 125°C, makes the LT3010MPMS8E-5#PBF a versatile choice for space-constrained and temperature-sensitive applications.

In summary, the LT3010MPMS8E-5#PBF from Linear Technology is a high-performance, micropower solution that offers a combination of high-voltage capability, low power consumption, and robust protection features. It is an ideal choice for engineers looking to enhance the efficiency and reliability of their power management systems.

Key Features:

  • Input Voltage Range: 3V to 80V
  • Output Voltage: 5V
  • Output Current: Up to 50mA
  • Low Dropout Voltage
  • Low Quiescent Current: 30μA
  • Ultra-Low Shutdown Current:
  • Over-current and Over-temperature Protection
  • Reverse Battery Protection
  • Operating Temperature Range: -55°C to 125°C
  • Package: MSOP-8E

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1446 $66.8676
13+ $9.1453 $118.8889
20+ $8.8589 $177.1780
27+ $8.5736 $231.4872
35+ $8.2871 $290.0485
47+ $7.4301 $349.2147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess