EN
  • EN
  • DE

LT3013MPFE

Part No LT3013MPFE
Manufacturer Linear Technology
Description 250mA, 4V to 80V Low Dropout Micropower
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206567-LT3013MPFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3013MPFE CAD Model

Description

Product Overview: LT3013MPFE - Linear Technology

The LT3013MPFE is a high-performance, low-dropout micropower regulator from Linear Technology, designed for rugged industrial and automotive applications. This robust component provides a stable and reliable power supply, ensuring consistent performance even under challenging conditions.

Key Features:

  • Wide Input Voltage Range: The LT3013MPFE can operate with input voltages from 3V to 80V, making it versatile for a broad range of power supply configurations.
  • Low Dropout Voltage: This regulator maintains a low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input and output voltage differential is minimal.
  • Adjustable Output: Users can adjust the output voltage from 1.24V to 60V, providing flexibility for various applications that require different voltage levels.
  • High Output Current: With the ability to deliver up to 250mA of continuous output current, the LT3013MPFE is capable of powering a wide array of peripherals and devices.
  • Thermal Protection: The device includes an internal thermal limit to protect itself and the application from overheating, ensuring long-term reliability.
  • Stable with Low ESR Capacitors: Stability is maintained even with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the need for additional external components.

Applications:

The LT3013MPFE is ideal for a range of applications where a reliable power source is critical. This includes:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable instrumentation
  • Avionic power supplies

Quality and Reliability:

Linear Technology's commitment to quality ensures that the LT3013MPFE meets stringent standards for performance and durability. The device is designed to withstand the tough conditions often encountered in industrial and automotive environments, making it a trusted choice for engineers and designers looking for a reliable power solution.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess