Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -30V
Nominal Output Voltage (Min/Fixed) -1.22V
Maximum Output Voltage -29.5V
Dropout Voltage-Max 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 2.4mA to 70mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.22 V to -29.5 V
Voltage - Dropout (Typical) 0.31V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 94600-LT3015EDD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3015EDD CAD Model

Description

Product Overview: LT3015EDD from Linear Technology

The LT3015EDD is a high-performance, low dropout negative linear regulator designed by Linear Technology, a brand of Analog Devices. This robust component is engineered to provide precision voltage regulation with a low dropout voltage and low noise, making it an excellent choice for sensitive applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage Range: The LT3015EDD offers a wide output voltage range from -1.22V to -30V, which can be set with a single external resistor.
  • Low Dropout Voltage: It features a low dropout voltage of only 300mV at full load, which enhances efficiency and allows operation with minimal input-to-output differential.
  • High Output Current: This regulator can deliver up to 1.5A of continuous output current, suitable for a variety of applications.
  • Low Noise: With a low noise output of only 40µVRMS over a 10Hz to 100kHz bandwidth, the LT3015EDD is ideal for noise-sensitive electronic systems.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which ensures reliability and simplifies design considerations.

Protection Features

  • Reverse Battery Protection: The LT3015EDD can withstand reverse battery connections without damage.
  • Internal Current and Thermal Limiting: Built-in protection mechanisms safeguard the device against overcurrent and overheating conditions.
  • Output Current Limit: The regulator includes an output current limiting feature to protect downstream components from excessive current.

Applications

The LT3015EDD is versatile and can be utilized in a wide array of applications, including:

  • Automotive Electronics
  • Telecommunications
  • Industrial Controls
  • Portable Battery-Powered Devices
  • Power Supplies

Package and Quality

The LT3015EDD comes in a compact, thermally efficient 10-lead DFN package (3mm x 3mm), which is RoHS compliant. Linear Technology ensures high standards of quality and reliability, making this negative linear regulator a trusted choice for critical power management solutions.

You May Also Be Interested in

Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Texas Instruments
Linear Voltage Regulator 300mA 1V Output SOT-23-5
Lowest to $0.2978
ECAD model for TLV71210DBV
Texas Instruments
LDO Voltage Regulator 300mA 2.8V Fixed Output SOT-23-5
Lowest to $0.0745
ECAD model for TLV74328PDBV
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
3.9V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $1.0629
ECAD model for TPS70939DBv
Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Texas Instruments
Linear Voltage Regulator -2.5V 200mA SOT-23-5
Lowest to $0.4825
ECAD model for TPS72325DBV
Texas Instruments
1.8V 500mA LDO Voltage Regulator SOT-23-5
Lowest to $0.0941
ECAD model for TLV77318PDBV
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2718 $50.1744
18+ $5.8749 $105.7482
27+ $5.6764 $153.2628
38+ $5.2794 $200.6172
50+ $5.0810 $254.0500
62+ $4.8825 $302.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention