EN
  • EN
  • DE

LT3015IMSE

Part No LT3015IMSE
Manufacturer Linear Technology
Description 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206575-LT3015IMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3015IMSE CAD Model

Description

The LT3015IMSE is a high-performance, negative low dropout linear regulator designed by Linear Technology, a brand synonymous with precision and reliability in the power management industry. This regulator stands out for its ability to maintain a consistent output voltage even when the input-to-output differential is low, making it an excellent choice for applications requiring up to 1.5A of output current with a dropout voltage of only 310mV at full load.

Key Features

  • Wide Input Voltage Range: The LT3015IMSE operates with a versatile input voltage range from -1.8V to -30V, catering to a broad spectrum of negative voltage requirements.
  • Adjustable Output: Users can set the output voltage from -1.22V to -29.7V, providing flexibility for various applications by using a pair of external resistors.
  • Low Dropout Voltage: With a low dropout voltage of 310mV at full load, the device ensures efficient operation by minimizing the difference between the input and output voltages.
  • High Output Current: The LT3015IMSE is capable of delivering up to 1.5A of output current, making it suitable for high-current applications.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with low equivalent series resistance (ESR) output capacitors, including ceramic capacitors, which improves performance and reliability.
  • Overcurrent and Overtemperature Protection: The device incorporates protection features that shield it from conditions such as overcurrent and overheating, enhancing its durability and lifespan.

Applications

The LT3015IMSE is ideal for a range of applications where a stable and reliable negative voltage is crucial. These include, but are not limited to, automotive power supplies, industrial automation systems, power management for negative voltage rails, and high-current negative voltage regulation tasks in telecommunications and networking equipment.

Package and Quality

The LT3015IMSE is offered in a compact 12-lead MSOP package, which is suitable for space-constrained applications. Linear Technology ensures that each device meets rigorous standards for quality and performance, providing engineers with a dependable solution for their negative voltage regulation needs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess