The LT3020EDD#TR is a high-performance, low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices. This regulator is designed to deliver continuous output current up to 100mA with a dropout voltage as low as 270mV at full load, which makes it an excellent choice for tight voltage regulation in battery-powered applications and portable devices.
Key Features
- Low Dropout Voltage: The LT3020 offers a very low dropout voltage, enabling it to maintain regulation with minimal input-to-output voltage differential, thereby improving efficiency in your circuit.
- Adjustable and Fixed Voltage Options: This device is versatile, providing both adjustable output from 1.22V to 20V and fixed voltage options, ensuring compatibility with a wide range of applications.
- Output Current: Capable of delivering up to 100mA of continuous output current, the LT3020 is suitable for powering small to medium-sized loads.
- Stable with Low ESR Capacitors: The LT3020 remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in choosing output capacitors.
- Thermal Protection: It includes an internal thermal shutdown mechanism that protects the device from damage due to overheating.
- Low Noise: With its low noise performance, the LT3020 is ideal for sensitive RF and audio applications.
Applications
- Portable Electronics
- Battery-Powered Equipment
- Wireless and RF Devices
- Medical Devices
- Instrumentation
Package and Availability
The LT3020EDD#TR is available in a small 8-lead DFN package with a thermal pad for enhanced thermal performance. It is also offered in tape and reel packaging, denoted by the #TR suffix, which is suitable for automated pick-and-place manufacturing processes. This product is part of Linear Technology's range of reliable voltage regulators, known for their robustness and precision.
For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the LT3020 data sheet on the Analog Devices website or contact their technical support for further assistance.