EN
  • EN
  • DE

LT3021ES8-1.5

Part No LT3021ES8-1.5
Manufacturer Linear Technology
Description 500mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206591-LT3021ES8-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3021ES8-1.5 CAD Model

Description

The LT3021ES8-1.5 is a high-performance, low-dropout linear regulator (LDO) from Linear Technology that delivers a fixed output of 1.5V. This regulator is designed to provide up to 500mA of output current with a very low dropout voltage, which makes it an ideal choice for battery-powered systems and other applications where power efficiency is crucial.

Key Features:

  • Low Dropout Voltage: The LT3021ES8-1.5 boasts an extremely low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages, thus ensuring efficient operation even at low input voltages.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can power a wide range of devices and is particularly well-suited for portable applications.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Low Noise: With its low noise performance, the LT3021ES8-1.5 is an excellent choice for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Thermal Protection: The regulator includes built-in thermal shutdown to protect the device under conditions of excessive power dissipation.
  • No Protection Diodes Needed: Internal circuitry eliminates the need for protection diodes, simplifying design and reducing component count.

Applications:

  • Portable Electronics
  • Wireless and RF Devices
  • Microprocessor Supply
  • Power Management for DSPs
  • Medical Devices
  • Industrial Controls

The LT3021ES8-1.5 is available in an 8-lead SOIC package, ensuring compatibility with standard surface-mount processes and making it easy to integrate into a variety of circuit designs. With a wide operating temperature range, this LDO is suitable for demanding environments and applications that require a reliable power supply solution.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0254 $60.3048
29+ $4.1234 $119.5786
44+ $3.9951 $175.7844
60+ $3.8658 $231.9480
78+ $3.7364 $291.4392
104+ $3.3507 $348.4728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess