EN
  • EN
  • DE

LT3021ES8-1.8

Part No LT3021ES8-1.8
Manufacturer Linear Technology
Description 500mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206592-LT3021ES8-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3021ES8-1.8 CAD Model

Description

The LT3021ES8-1.8 is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a company renowned for its expertise in power management solutions. This regulator is specifically designed to deliver a fixed output voltage of 1.8V, making it an ideal choice for a wide range of applications that require a stable and precise voltage source.

Key Features

  • Low Dropout Voltage: The LT3021ES8-1.8 boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial for battery-powered devices.
  • High Output Current: Capable of delivering up to 500mA of output current, this LDO can easily meet the needs of power-hungry applications without compromising performance.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors, providing better performance and reliability.
  • Low Noise: With its low noise performance, the LT3021ES8-1.8 is suitable for sensitive applications such as RF and precision instrumentation where noise can be a critical factor.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards it against overheating, ensuring long-term reliability.
  • Reverse Battery Protection: The regulator can withstand reverse battery installation without damage, which is a common issue in battery-operated equipment.

Applications

The LT3021ES8-1.8 is versatile and can be used in various applications that require a reliable and constant power supply. These include:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power management for PDAs and mobile phones
  • Wireless and DSL modems
  • Audio and video equipment

Package Information

The LT3021ES8-1.8 comes in an 8-lead SOIC package, which is a surface-mount package that allows for efficient assembly and compact designs.

With its robust feature set and Linear Technology's commitment to quality, the LT3021ES8-1.8 is an excellent choice for designers looking for a dependable LDO solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6910 $53.8370
16+ $6.3105 $100.9680
25+ $6.1133 $152.8325
34+ $5.9161 $201.1474
44+ $5.7189 $251.6316
59+ $5.1273 $302.5107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess