Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.45V @ 500mA
Output Current 100mA, 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 500mA, 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 087930-LT3024IDE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3024
Introduction Date February 06, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian LT3024IDE CAD Model

Description

Introducing the LT3024IDE Dual Micropower LDO

The LT3024IDE is a high-performance, dual low dropout linear regulator (LDO) from Linear Technology, designed to deliver precision and reliability for a wide range of applications. This compact and efficient component is ideal for systems that require independent dual supplies with minimal power consumption.

Key Features:

  • Wide Input Voltage Range: The LT3024IDE operates efficiently with an input voltage range from 2.7V to 20V, making it highly versatile for various power supply configurations.
  • Dual Outputs: It features two independent LDOs with output voltages that are adjustable from 1.22V to 20V, providing flexibility for powering different circuit blocks.
  • Low Dropout Voltage: The device boasts a low dropout voltage of only 300mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: With a quiescent current of just 30µA per LDO (operating) and
  • Stable with Low-ESR Capacitors: It is stable with ceramic capacitors, which reduces the required board space and component cost.
  • Thermal Protection: The device includes internal thermal limit protection to safeguard the regulator and your application from overheating.
  • Robust Packaging: The LT3024IDE is available in a 12-lead low-profile (0.75mm) DFN (4mm x 3mm) package, which is suitable for space-constrained applications.

Applications:

The LT3024IDE is an excellent choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial supplies
  • Medical devices
  • Telecommunications infrastructure

With its dual outputs and micropower operation, the LT3024IDE from Linear Technology is a reliable and efficient solution for designers looking to optimize power management in their next project. Its low quiescent current and wide input voltage range, coupled with the ability to use low-ESR capacitors, make it an adaptable and cost-effective choice for a multitude of electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $1.1706
ECAD model for R1524H050B-T1-KE
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to $2.3953
ECAD model for LD49100PU25RY
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2702
ECAD model for NCV1117DTARKG
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention