Product Overview: LT3028IFE Dual Low Noise, Low Dropout Voltage Linear Regulator
The LT3028IFE from Linear Technology is a high-performance dual low dropout voltage linear regulator designed to provide precision and stability. This device is ideal for applications requiring low noise, high voltage regulation, and operational reliability. The LT3028IFE offers two independent output voltages, each adjustable from 1.22V to 20V, delivering up to 500mA of output current per channel.
Key Features
- Low Dropout Voltage: The LT3028IFE boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Low Noise Output: With its low noise design, the LT3028IFE provides clean and stable voltage, which is crucial for sensitive RF and audio applications.
- Independent Dual Outputs: The two outputs can be adjusted independently, allowing for flexibility in a wide range of applications.
- Wide Output Range: Each output can be set from 1.22V to 20V, catering to systems with various voltage requirements.
- High Output Current: Capable of delivering up to 500mA per channel, this regulator can power a diverse array of components.
Applications
- Portable and battery-powered equipment
- Medical devices
- Instrumentation
- RF and audio electronics
- Microprocessor or FPGA supply
Product Specifications
Parameter
Value
Output Voltage Range
1.22V to 20V
Output Current (Per Channel)
500mA
Dropout Voltage
Low
Noise
Low
Package
16-Lead TSSOP with Exposed Pad
With its robust feature set, the LT3028IFE is an excellent choice for designers looking for a reliable and versatile power management solution. Its dual outputs and high precision make it a go-to component for a multitude of demanding applications.