EN
  • EN
  • DE

LT3042IDD#TRPBF

Part No LT3042IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 15V
Maximum Dropout Voltage 0.35V at 200mA (Typ)
Current - Output 200mA
PSRR 117dB ~ 56dB (120Hz ~ 10MHz)
Control Features Current Limit, Enable, Power Good
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LT3042
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802958-LT3042IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3042IDD#TRPBF CAD Model

Description

Product Overview: LT3042IDD#TRPBF

The LT3042IDD#TRPBF is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, a brand of Analog Devices that is well-known for its precision and quality in power management products. This regulator is specifically designed to deliver a continuous output current of up to 200mA with a very low noise profile and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive applications such as precision instruments, radio-frequency (RF) systems, and high-end audio equipment.

Key Features

  • Ultra-Low Noise: The LT3042 boasts an exceptionally low output noise of only 2µVRMS (10Hz to 100kHz), which is crucial for maintaining signal integrity in noise-sensitive applications.
  • High PSRR: With a high PSRR of 79dB at 1MHz, this LDO is capable of suppressing a wide range of power supply disturbances, ensuring a stable and clean output voltage.
  • Wide Input Voltage Range: The device is designed to operate with input voltages from 1.8V to 20V, providing versatility across various power supply configurations.
  • Adjustable Output Voltage: The output voltage can be set from 0V to 15V with a single external resistor, offering flexibility for different circuit requirements.
  • Fast Transient Response: The LT3042 responds quickly to changes in load, which helps to maintain output voltage stability during rapid load swings.
  • Thermal Protection: It includes internal thermal limit circuitry that protects the device under over-temperature conditions.
  • Small Footprint: Packaged in a small 10-lead DFN (3mm x 3mm), the LT3042IDD#TRPBF is suitable for compact and space-constrained applications.

Applications

The LT3042IDD#TRPBF is an excellent choice for a wide range of applications that require low noise and high power supply rejection, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • RF and wireless infrastructure
  • Medical equipment
  • Test and measurement instruments
  • Portable and battery-powered devices

In conclusion, the LT3042IDD#TRPBF from Linear Technology is a state-of-the-art linear regulator that offers exceptional performance for applications where voltage regulation with minimal noise is critical. Its robust feature set and compact design make it an excellent choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7518 $54.0144
19+ $5.5399 $105.2581
28+ $5.3668 $150.2704
39+ $5.1937 $202.5543
50+ $5.0206 $251.0300
67+ $4.5012 $301.5804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess