EN
  • EN
  • DE

LT3082ETS8#PBF

Part No LT3082ETS8#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case SOT23-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 739476-LT3082ETS8#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3082ETS8#PBF CAD Model

Description

Linear Technology's LT3082ETS8#PBF Adjustable 200mA Single Resistor Low Dropout Regulator

The LT3082ETS8#PBF is a versatile and robust adjustable voltage linear regulator from Linear Technology, designed to cater to a wide range of applications requiring a reliable power supply solution. With its unique architecture, this regulator allows for a single resistor to set the output voltage, thereby simplifying the design process and providing flexibility for various output voltage requirements.

Constructed with an advanced design, the LT3082ETS8#PBF features a wide input voltage range from 1.2V to 40V, which makes it suitable for diverse applications, from simple low-voltage operations to more demanding conditions that require higher input voltages. The device can deliver up to 200mA of continuous output current, ensuring sufficient power for a variety of electronic devices and circuits.

The output voltage is adjustable from 0V to 40V, which is set by a single external resistor connected between the SET and OUT pins of the device. This innovative approach eliminates the need for a pair of external resistors typically used in conventional regulators, simplifying the design and reducing the bill of materials. The LT3082ETS8#PBF's low dropout voltage and low quiescent current make it an excellent choice for battery-powered and energy-efficient applications.

Additional features of the LT3082ETS8#PBF include thermal shutdown protection and current limiting, which enhance the safety and reliability of the regulator by preventing damage due to overheating or excessive current draw. The device is also stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing designers with flexibility in choosing the type of output capacitor that best fits their application.

The LT3082ETS8#PBF is available in a compact SOT-23 package, making it ideal for space-constrained applications. Its small footprint allows it to be used in portable electronics, instrumentation, and industrial control systems where size and power efficiency are critical.

In summary, the LT3082ETS8#PBF from Linear Technology is a highly adaptable, efficient, and easy-to-use adjustable voltage regulator that offers a simple solution for a wide range of power supply requirements. Its single-resistor voltage setting, wide input range, and robust protection features make it a go-to choice for engineers and designers looking for a reliable and compact power management component.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3588 $50.8704
20+ $5.2175 $104.3500
30+ $5.0544 $151.6320
41+ $4.8914 $200.5474
53+ $4.7283 $250.5999
71+ $4.2392 $300.9832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess