EN
  • EN
  • DE

MAX9760EUI

Part No MAX9760EUI
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description STEREO AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3W x 2 @ 3Ohm
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 28-TSSOP-EP
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Standard Package 89 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 632780-MAX9760EUI
Ultra Librarian 3D Model Ultra Librarian MAX9760EUI CAD Model

Description

Maxim Integrated MAX9760EUI Audio Amplifier

The MAX9760EUI from Maxim Integrated is a high-performance, integrated audio amplifier designed to deliver exceptional sound quality and efficiency. This compact, versatile component is ideal for a wide range of audio applications, from portable devices to home entertainment systems.

Key Features:

  • High Output Power: The MAX9760EUI is capable of delivering up to 2W of continuous output power into a 4Ω load, ensuring robust audio performance for its size.
  • High Efficiency: With its high-efficiency Class D operation, this amplifier minimizes power loss and heat generation, making it suitable for battery-powered applications.
  • Low EMI: The device features a spread-spectrum modulation scheme, which significantly reduces electromagnetic interference (EMI), allowing for use in RF-sensitive environments.
  • Flexible Supply Voltage: It operates over a wide 2.7V to 5.5V supply voltage range, accommodating a variety of power sources.
  • Thermal Protection: The MAX9760EUI includes thermal-overload protection, which safeguards the device against damage due to excessive heat.
  • Click-and-Pop Suppression: This feature minimizes the audible clicks and pops on startup and shutdown, providing a smoother user experience.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices
  • GPS Units

The MAX9760EUI's small 28-pin TSSOP (Thin Shrink Small Outline Package) makes it an excellent choice for space-constrained applications. Its integrated features and high-quality audio output make it a top pick for designers looking to enhance the audio experience in their products without compromising on space or power efficiency.

If you're looking for a reliable, high-performance audio amplifier that won't take up much room on your PCB and will deliver excellent sound quality, the Maxim Integrated MAX9760EUI is an outstanding choice.

You May Also Be Interested in

ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess