EN
  • EN
  • DE

LT3086EFE#PBF

Part No LT3086EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2.1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0.4V
Maximum Output Voltage 32V
Dropout Voltage-Max 0.54V @ 2.1A
Output Current 2.1A
Operating Supply Current 2.4mA to 88mA
PSRR 80dB (120Hz)
Control Features Current Limit, Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 1059248-LT3086EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3086EFE#PBF CAD Model

Description

Linear Technology's LT3086EFE#PBF: A Robust LDO Voltage Regulator

The LT3086EFE#PBF is a high-performance low dropout (LDO) linear voltage regulator from Linear Technology, an Analog Devices brand. This component is designed to provide precision voltage regulation with a wide input voltage range, making it suitable for a variety of applications, including industrial, automotive, and communications systems. The LT3086EFE#PBF stands out for its robust design and flexible output capabilities.

With an input voltage range of 1.8V to 40V, the LT3086EFE#PBF can deliver up to 2.1A of continuous output current. This makes it an excellent choice for systems that require a stable and reliable power supply. The device offers an adjustable output voltage from 0.8V to 32V, which can be set with a single external resistor. This level of versatility ensures that the LT3086EFE#PBF can be easily integrated into a wide range of circuit designs.

One of the key features of the LT3086EFE#PBF is its extended safe operating area (SOA) protection. This feature provides enhanced protection against high input-to-output voltage differentials, ensuring the regulator operates safely even under stressful conditions. Additionally, the LT3086EFE#PBF includes thermal shutdown and current limiting, which further contribute to the safety and reliability of the device.

The LT3086EFE#PBF is packaged in a thermally efficient TSSOP-16 exposed pad package, which aids in heat dissipation. This packaging, combined with a low quiescent current of only 75μA, makes the LT3086EFE#PBF an energy-efficient solution for power management tasks.

In summary, the LT3086EFE#PBF from Linear Technology is a versatile and reliable LDO voltage regulator that offers excellent performance for a wide range of applications. Its robust protection features, flexible output voltage settings, and efficient thermal design make it a top choice for designers looking to ensure the stability and longevity of their power supply circuits.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8424 $61.5816
21+ $5.6142 $117.8982
32+ $5.4388 $174.0416
44+ $5.2633 $231.5852
57+ $5.0879 $290.0103
76+ $4.5616 $346.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,237 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess