EN
  • EN
  • DE
  • IT

LT3090MPMSE#PBF

Part No LT3090MPMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.6A 12MSOP / LDO Regulator Neg 0V to -32V 0.6A Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX -36V
Output Voltage 0V
Output Voltage MAX -32V
Voltage Dropout (Maximum) 0.45V @ 600mA
Output Current 600mA
Operating Supply Current 50.5μA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit, Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 780995-LT3090MPMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3090
Introduction Date September 16, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3090MPMSE#PBF CAD Model

Description

The LT3090MPMSE#PBF is a high-performance, low-dropout negative linear regulator designed and manufactured by Linear Technology. This robust device is capable of delivering up to 500mA of continuous output current with a wide input voltage range. The LT3090 stands out for its low noise operation and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuits and precision applications.

Key Features:

  • Output Current: Capable of delivering up to 500mA, providing sufficient power for a wide range of applications.
  • Low Dropout Voltage: The regulator maintains efficiency with a minimal difference between the input and output voltages, which is essential for low-voltage operations.
  • Adjustable Output: The output voltage can be set from -0.8V to -32V, giving designers flexibility in various circuit designs.
  • Stable with Ceramic Capacitors: Unlike many other regulators, the LT3090 can remain stable with low-cost ceramic output capacitors, reducing overall system cost.
  • High PSRR: Excellent power supply rejection ratio ensures that output voltage remains stable despite variations in the input voltage, which is critical for precision applications.
  • Low Noise: The device features a low noise reference, which minimizes the noise in the regulated output, beneficial for RF and precision analog circuits.
  • Thermal Protection: The LT3090 includes internal thermal shutdown protection to safeguard the device and the application from overheating.

Applications:

  • High Precision Power Supplies
  • Post Regulation for Switching Supplies
  • Power Management for Battery-Powered Systems
  • Instrumentation Amplifiers
  • Audio Amplifiers
  • Reference Voltage Generation

The LT3090MPMSE#PBF is offered in a robust MSE package, ensuring reliable operation even under harsh conditions. With its wide temperature range and rugged design, this linear regulator is well-suited for industrial, automotive, and military applications where performance and durability are of the utmost importance.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $12.4172
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess