EN
  • EN
  • DE

LT3420EDD-1#PBF

Part No LT3420EDD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 10-DFN / Photo Flash Charger 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Photoflash Capacitor Charger
Operating Supply Current 90μA
Operating Supply Voltage 2.2 V ~ 16 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781005-LT3420EDD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3420
Introduction Date April 18, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3420EDD-1#PBF CAD Model

Description

Product Overview: LT3420EDD-1#PBF

The LT3420EDD-1#PBF is a high-performance, feature-rich integrated circuit from Linear Technology, designed to cater to a wide range of power management applications. This versatile device is encapsulated in a compact DFN package, making it an ideal choice for space-constrained designs.

Key Features

  • High Voltage Capability: The LT3420EDD-1#PBF is capable of handling high voltage inputs, making it suitable for various industrial and automotive applications where such conditions are common.
  • Efficient Power Conversion: This product is engineered for efficient power conversion, which is critical for minimizing heat generation and ensuring reliable operation over extended periods.
  • Integrated Functions: It includes a range of integrated functions such as over-temperature protection, under-voltage lockout, and a soft-start feature to ensure smooth operation during power-up sequences.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing greater flexibility and customization.

Applications

The LT3420EDD-1#PBF is well-suited for a variety of applications, including:

  • Switching regulators for efficient DC-DC conversion
  • Automotive systems requiring robust power management solutions
  • Industrial equipment with high voltage power supplies
  • Telecommunications infrastructure where reliable power is critical

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3420EDD-1#PBF is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and automotive environments. With over-temperature protection and a wide operating temperature range, this product is designed to perform reliably in challenging conditions.

Conclusion

Whether you are developing power management systems for automotive, industrial, or telecommunications applications, the LT3420EDD-1#PBF from Linear Technology offers the performance, features, and reliability you need. Its compact DFN package, combined with its high voltage capabilities and efficient power conversion, makes it an excellent choice for engineers looking for a versatile power management solution.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7387 $58.9548
9+ $12.0933 $108.8397
13+ $11.7154 $152.3002
18+ $11.3375 $204.0750
23+ $10.9596 $252.0708
31+ $9.8258 $304.5998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess