EN
  • EN
  • DE

LT3420EDD#PBF

Part No LT3420EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 10-DFN / Photo Flash Charger 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Photoflash Capacitor Charger
Operating Supply Current 90μA
Operating Supply Voltage 2.2 V ~ 16 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781004-LT3420EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3420
Introduction Date April 18, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3420EDD#PBF CAD Model

Description

The LT3420EDD#PBF is a high-performance, flash memory programming supply from Linear Technology. This precision device is designed to provide the power and control necessary for programming advanced flash memories, EEPROMs, and other programmable electronic components. Its compact and efficient design makes it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Versatile Voltage Range: The LT3420EDD#PBF offers an adjustable output voltage range, which can be finely tuned to meet the specific requirements of the target memory device.
  • High Efficiency: With its advanced design, the product ensures high efficiency, minimizing power loss during operation and allowing for a cooler system environment.
  • Fast Programming Capability: The device is capable of delivering quick programming pulses, significantly reducing the time required to program memory chips.
  • Small Footprint: The LT3420EDD#PBF comes in a small, low-profile DFN package, making it suitable for space-constrained applications without compromising on power or functionality.
  • Integrated Features: It includes integrated features such as soft-start, shutdown, and thermal protection, ensuring reliable performance and safeguarding against potential damage from over-temperature conditions.

Applications

The LT3420EDD#PBF is adept at serving a multitude of applications, including:

  • Automotive electronics programming
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics manufacturing
  • Computer system and server maintenance

Technical Specifications

Some of the technical specifications of the LT3420EDD#PBF include:

  • Programmable output voltage up to 25V
  • Wide input voltage range
  • Integrated power MOSFET
  • Constant-current and constant-voltage modes
  • Low external component count

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3420EDD#PBF is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for critical programming tasks.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7975 $59.1900
9+ $12.1415 $109.2735
13+ $11.7621 $152.9073
18+ $11.3827 $204.8886
23+ $11.0033 $253.0759
31+ $9.8650 $305.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess