Product Overview: LT3433EUFTRPBF by Linear Technology
The LT3433EUFTRPBF is a high-performance, monolithic switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of power supply applications. Its compact form factor and robust feature set make it a versatile choice for engineers looking to implement a power solution that requires a small footprint without compromising on power capability or operational integrity.
Key Features
- Wide Input Voltage Range: The device operates from an input voltage range of 3.3V to 25V, making it suitable for a variety of applications, including those that require a wide input range due to uncertain or variable power sources.
- Adjustable Switching Frequency: With an adjustable switching frequency from 200kHz to 2.5MHz, designers can optimize the regulator for efficiency or component size depending on the requirements of their specific application.
- Low Shutdown Current: The low shutdown current feature ensures minimal power consumption when the device is not in active operation, which is critical for battery-powered applications.
- Integrated Boost Diode: Integration of the boost diode simplifies the design and reduces external component count, leading to a more compact and cost-effective power supply design.
- Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, enhancing the overall reliability and longevity of the product.
Applications
The LT3433EUFTRPBF is ideal for a range of applications, including but not limited to:
- Telecommunications
- Portable Electronics
- Industrial Controls
- Automotive Systems
- Medical Devices
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT3433EUFTRPBF is no exception. This product is manufactured to high standards to ensure that it meets the rigorous demands of commercial and industrial applications. With its robust design and Linear Technology's reputation for reliability, the LT3433EUFTRPBF is a product that designers can trust for their critical power supply needs.
Whether you're developing a new power system or upgrading an existing design, the LT3433EUFTRPBF offers the performance, flexibility, and reliability to meet a broad spectrum of requirements.