Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206670-LT3439EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3439EFE CAD Model

Description

The LT3439EFE by Linear Technology is a highly integrated solution designed to provide reliable communication for industrial applications requiring robust and isolated data transmission. This product is specifically crafted to meet the stringent requirements of RS485 and RS422 serial protocols, ensuring dependable performance in harsh environments.

Key Features:

  • Isolated Interface: With built-in isolation, the LT3439EFE ensures that data and equipment are protected from the high voltages typically found in industrial settings. This feature is crucial for preventing ground loops and ensuring the integrity of data transmission.
  • High Data Rates: Capable of supporting data rates up to 20Mbps, this transceiver is well-suited for applications that require high-speed data transfer while maintaining signal integrity over long cable runs or in noisy environments.
  • Extended Common-Mode Range: The device operates reliably over an extended common-mode voltage range, making it versatile for various applications where ground potentials may vary significantly.
  • Thermal Protection: The LT3439EFE is equipped with thermal shutdown protection, safeguarding the device from damage due to overheating, which is a common concern in industrial applications.
  • Robust ESD Protection: The transceiver boasts an impressive ESD tolerance, ensuring resilience against electrostatic discharges that can occur during installation or operation.

Applications:

The LT3439EFE is ideal for a range of industrial communication tasks, including:

  • Factory Automation
  • Process Control Systems
  • Building Automation
  • Industrial Networking

Package and Quality:

The device comes in a 16-pin TSSOP package with exposed pad for enhanced thermal performance. As with all Linear Technology products, the LT3439EFE is manufactured to high standards, ensuring reliability and performance consistency across various operating conditions.

Conclusion:

In summary, the LT3439EFE from Linear Technology is a powerful, isolated RS485/RS422 transceiver that offers a combination of speed, robustness, and reliability. Its advanced features make it an excellent choice for any application requiring efficient and secure data transmission in electrically noisy or isolated environments.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4199 $52.0995
12+ $8.5497 $102.5964
19+ $8.2825 $157.3675
25+ $8.0153 $200.3825
33+ $7.7481 $255.6873
44+ $6.9466 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention