The LT3460ESC6-1#TRMPBF is a high-performance, current mode PWM step-down DC/DC converter from Linear Technology. This compact and efficient power management integrated circuit is designed to convert input voltages ranging from 3V to 40V down to a lower output voltage, which is adjustable from 1.25V to a maximum of 16V. It is especially suitable for applications where space and power efficiency are critical.
Key Features:
- Wide Input Voltage Range: Operates from a 3V to 40V input, making it versatile for a variety of supply voltages.
- Adjustable Output Voltage: The output voltage can be set from 1.25V to 16V to accommodate a wide range of power needs.
- High Efficiency: Integrated 1.3A switch allows for up to 85% efficiency, reducing power loss and heat generation.
- Compact SOT-23 Packaging: The small footprint of the SOT-23 package is ideal for space-constrained applications.
- Low Shutdown Current: Draws a quiescent current of under 1µA in shutdown, which is excellent for battery-powered applications.
- Frequency Foldback and Thermal Protection: Enhances performance by reducing switching frequency under low load conditions and protecting against overheating.
Applications:
The LT3460ESC6-1#TRMPBF is an excellent choice for a variety of applications, including:
- Portable Electronics
- Automotive and Industrial Supplies
- Battery-Powered Systems
- Power for Sensors, DSPs, and Microcontrollers
Quality and Reliability:
Linear Technology is known for its commitment to quality, and the LT3460ESC6-1#TRMPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in a wide range of conditions and applications.
Ordering Information:
The product is available in a RoHS-compliant SOT-23 package and is supplied in tape and reel form for automated assembly processes. The "TR" designation in the part number indicates tape and reel packaging, while "MPBF" denotes the lead-free manufacturing process.