EN
  • EN
  • DE

LT3462AES6#TRPBF

Part No LT3462AES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CUK INV ADJ 0.25A TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1.265V
Maximum Output Voltage -38V
Output Current 250mA
Frequency - Switching 2.7MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 127624-LT3462AES6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3462AES6#TRPBF CAD Model

Description

LT3462AES6#TRPBF - A High-Efficiency DC/DC Converter from Linear Technology

The LT3462AES6#TRPBF is a versatile and compact DC/DC converter integrated circuit from Linear Technology, designed to provide efficient power conversion in a wide range of applications. This device is particularly well-suited for portable and battery-powered equipment due to its low quiescent current and high efficiency over a broad load range.

Key Features:

  • Adjustable Output Voltage: The output voltage can be adjusted to meet the requirements of various applications, providing design flexibility.
  • Integrated Boost Converter: With an internal 1.3A, 40V switch, the LT3462AES6#TRPBF can step-up input voltages as low as 2.5V to a higher output voltage, which is essential for driving LEDs or other high-voltage loads.
  • High Frequency Operation: The device operates at a switching frequency of 1.2MHz, allowing the use of small, low-cost capacitors and inductors, thus reducing the overall solution footprint.
  • Low Quiescent Current: It features a low quiescent current of just 2.5µA, making it ideal for battery-powered applications where power conservation is critical.
  • Thermal Protection: The LT3462AES6#TRPBF includes thermal shutdown functionality, providing additional protection and reliability under high-temperature conditions.

Applications:

  • Portable and Battery-Powered Devices
  • LED Drivers
  • Handheld Medical Equipment
  • Wireless Modems and Network Cards

This product comes in a small SOT-23 package, making it an excellent choice for space-constrained applications. The LT3462AES6#TRPBF is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), which is suitable for automated manufacturing processes, ensuring efficient handling and placement during circuit board assembly.

Linear Technology, now part of Analog Devices, is renowned for its high-performance analog integrated circuits. The LT3462AES6#TRPBF is a testament to their commitment to quality, offering a reliable and high-efficiency solution for power conversion challenges.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0445 $60.2225
11+ $9.8827 $108.7097
16+ $9.5738 $153.1808
22+ $9.2650 $203.8300
28+ $8.9562 $250.7736
38+ $8.0297 $305.1286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess