EN
  • EN
  • DE

LT3467ES6#TRMPBF

Part No LT3467ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 1.1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 40V
Output Current 1.1A
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 128698-LT3467ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3467ES6#TRMPBF CAD Model

Description

Product Overview: LT3467ES6#TRMPBF

The LT3467ES6#TRMPBF is a high-performance, step-up (boost) DC/DC converter from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This compact and versatile component is housed in a small SOT-23 package, making it an ideal choice for space-constrained designs.

Key Features

  • Adjustable Output Voltage: The device allows users to set the output voltage to the desired level, providing flexibility for different circuit requirements.
  • High Switching Frequency: With a 1.3MHz switching frequency, the LT3467ES6#TRMPBF enables the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Integrated Soft-Start Function: This feature limits inrush current during startup, which helps to prevent system disturbances and extends the life of the product.
  • Low Shutdown Current: The quiescent current in shutdown mode is less than 1µA, which is ideal for battery-powered applications where power conservation is crucial.

Applications

The LT3467ES6#TRMPBF is suited for a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Modems
  • Medical Diagnostic Equipment
  • GPS Receivers
  • LED Drivers

Performance and Protection

This DC/DC converter offers a range of protection features to ensure reliable operation under different conditions. It includes over-temperature protection and a current limit to protect the device and the load from damage. Additionally, the LT3467ES6#TRMPBF has a wide input voltage range, making it capable of operating efficiently with input sources from 2.7V to 16V.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3467ES6#TRMPBF is no exception. It is designed to meet the rigorous standards of performance and reliability that customers have come to expect from Linear Technology products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2002 $50.4024
30+ $3.4463 $103.3890
45+ $3.3386 $150.2370
62+ $3.2309 $200.3158
81+ $3.1232 $252.9792
108+ $2.8002 $302.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess