EN
  • EN
  • DE

LT1930AES5#TRMPBF

Part No LT1930AES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 1A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.45V
Maximum Output Voltage 36V (Switch)
Output Current 1A (Switch)
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 041244-LT1930AES5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT1930AES5#TRMPBF CAD Model

Description

Introducing the LT1930AES5#TRMPBF Step-Up DC/DC Converter

The LT1930AES5#TRMPBF is a high-performance, current mode PWM step-up (boost) DC/DC converter from Linear Technology, a brand renowned for its precision, longevity, and innovation in the field of power management integrated circuits. This compact and efficient component is designed to address the needs of space-constrained applications that require a reliable voltage boost function.

Key Features and Benefits

  • High Frequency Operation: The LT1930AES5#TRMPBF operates at a switching frequency of 1.2MHz, allowing the use of small, low-cost capacitors and inductors. This high frequency also reduces the overall footprint of the power supply design on the circuit board.
  • Wide Input Voltage Range: With an input voltage range of 2.6V to 16V, it is versatile enough to be powered from single-cell Li-Ion batteries or various fixed voltage supplies, making it ideal for portable and battery-operated devices.
  • High Output Voltage: It can deliver output voltages as high as 34V, which is suitable for driving LEDs, OLED displays, and other high-voltage applications.
  • High Efficiency: Its internal 36V, 1.4A switch can deliver efficiencies up to 85%, ensuring minimal heat generation and longer battery life in portable applications.
  • Small Package: The device comes in a tiny SOT-23 5-lead package, which is perfect for use in portable applications where space is at a premium.
  • Thermal Protection: It includes thermal shutdown to protect the device in the event of overheating.

Applications

The LT1930AES5#TRMPBF is an excellent choice for a variety of applications, including but not limited to:

  • Portable Lighting
  • OLED Displays
  • Battery-Powered Equipment
  • Local 5V to 12V Conversion
  • GPS and Cellular Phones

Conclusion

The LT1930AES5#TRMPBF by Linear Technology is a powerful, efficient, and versatile step-up converter that meets the stringent requirements of modern electronic devices. Its small form factor, combined with high-frequency operation and the ability to deliver high output voltages, makes it an excellent choice for designers looking to optimize their power supply solutions in terms of performance and space.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess