EN
  • EN
  • DE

LT3467IDDB#TRPBF

Part No LT3467IDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.255V
Maximum Output Voltage 40V
Output Current 1.1A
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1059301-LT3467IDDB#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3467IDDB#TRPBF CAD Model

Description

The LT3467IDDB#TRPBF is a highly efficient, compact, and versatile step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This device is capable of generating a boosted output voltage from an input voltage as low as 1.2V, making it an ideal choice for battery-powered solutions, including single-cell Li-Ion, or multi-cell alkaline/NiMH applications.

Key Features

  • Wide Input Voltage Range: The LT3467IDDB#TRPBF operates from an input voltage range of 1.2V to 16V, providing a flexible power solution for devices operating on low power.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V up to 40V, which allows the converter to be tailored to the specific needs of the application.
  • Integrated 1.3A Switch: The device includes an internal 1.3A, 40V power switch, which contributes to a reduced bill of materials and simplifies the circuit design.
  • High Efficiency: With efficiencies up to 86%, the LT3467IDDB#TRPBF minimizes power loss, making it suitable for portable and battery-operated equipment.
  • Small Footprint: The converter comes in a small 8-lead DFN package, which is ideal for space-constrained applications.
  • Thermal Protection: It features thermal shutdown to protect the device under high-temperature conditions.
  • Stable with Low ESR Ceramic Capacitors: The LT3467IDDB#TRPBF remains stable with ceramic output capacitors, reducing noise and improving reliability.

Applications

The versatility of the LT3467IDDB#TRPBF makes it suitable for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Diagnostic Equipment
  • Wireless Transmitters
  • Handheld Computers
  • GPS Receivers
  • LED Drivers
  • Small LCD Displays

Conclusion

In summary, the LT3467IDDB#TRPBF from Linear Technology is a powerful, efficient, and flexible step-up DC/DC converter that accommodates a broad range of input voltages and offers an adjustable output. Its compact size, integrated features, and thermal protection make it a highly reliable choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4814 $51.8512
19+ $5.3181 $101.0439
30+ $5.1519 $154.5570
41+ $4.9857 $204.4137
52+ $4.8195 $250.6140
70+ $4.3210 $302.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,730 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess