EN
  • EN
  • DE

LT3481EMS#TRPBF

Part No LT3481EMS#TRPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828528-LT3481EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3481EMS#TRPBF CAD Model

Description

LT3481EMS#TRPBF - High Voltage, Low Noise Boost DC/DC Converter

The LT3481EMS#TRPBF is a versatile and compact boost DC/DC converter from Linear Technology, designed to cater to a wide array of applications requiring high voltage outputs with low noise characteristics. This product stands out due to its ability to maintain a constant frequency with a patented single feedback pin architecture, making it an ideal choice for applications that demand minimal electromagnetic interference (EMI).

Featuring a wide input voltage range from 2.5V to 16V, the LT3481EMS#TRPBF is capable of generating an adjustable output voltage up to 34V, making it suitable for powering OLED displays, CCD applications, and various portable devices that require higher voltage levels. Its internal 2A, 40V switch allows for the design of compact power supplies without the need for external components, simplifying the design and reducing overall solution size.

One of the key benefits of this product is its low quiescent current of only 2.8μA in shutdown mode, which significantly extends battery life in portable applications. Additionally, the device features a robust thermal protection mechanism that prevents damage from overheating, ensuring reliable performance under various operating conditions.

The LT3481EMS#TRPBF is also equipped with a range of protection features, including current limiting and frequency foldback, which help to safeguard the device and the load during an overcurrent condition. The integrated soft-start function minimizes inrush current at startup, providing a smooth transition to operation and further enhancing the longevity of the product.

Housed in a compact MSOP-10 package, the LT3481EMS#TRPBF is engineered for space-constrained applications while delivering efficient, high-performance boost conversion. Its robust design and feature set make it an excellent choice for designers looking to create reliable, high-voltage power supplies with minimal noise and maximum efficiency.

Whether you are developing power supplies for medical devices, industrial equipment, or consumer electronics, the LT3481EMS#TRPBF from Linear Technology provides a high-quality, efficient solution that meets the stringent requirements of a wide range of high voltage applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6691 $51.3674
34+ $3.0106 $102.3604
52+ $2.9165 $151.6580
71+ $2.8224 $200.3904
92+ $2.7284 $251.0128
123+ $2.4461 $300.8703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,098 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess