EN
  • EN
  • DE
  • IT

LT3481HMSE#PBF

Part No LT3481HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 20V
Output Current 2A
Frequency - Switching 300kHz to 2.8MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1059335-LT3481HMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian LT3481HMSE#PBF CAD Model

Description

Product Overview: LT3481HMSE#PBF

The LT3481HMSE#PBF is a high-performance, adjustable frequency, monolithic buck regulator from Linear Technology, a leading provider of integrated circuits for power management applications. This particular product is designed to provide efficient power conversion with a wide input voltage range, making it suitable for a variety of applications, including industrial, automotive, and portable devices.

Key Features

  • Wide Input Voltage Range: The LT3481HMSE#PBF operates with input voltages from 3.6V to 34V, ensuring versatility across different power supply standards.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.5MHz, allowing for a trade-off between efficiency and component size.
  • Low Ripple Burst Mode® Operation: The device features Linear Technology's proprietary Burst Mode operation, which ensures low output ripple and high efficiency at light loads.
  • Robust Thermal Performance: The LT3481HMSE#PBF is housed in a thermally efficient MSOP-16E package, which aids in heat dissipation and improves long-term reliability.
  • Integrated Features: The regulator integrates a 2A, 36V switch along with other necessary circuitry, minimizing the need for external components.
  • Protection Mechanisms: It includes over-temperature protection and a current mode control driver for cycle-by-cycle overcurrent protection, enhancing the safety of the application.

Applications

  • Automotive and Industrial Systems
  • Telecommunications Power Supplies
  • Portable Electronic Devices
  • Distributed Power Systems

The LT3481HMSE#PBF is designed to be a versatile power solution that balances performance with ease of use. With its adjustable features and integrated protection systems, it is an ideal choice for designers seeking a reliable, high-efficiency buck regulator for their next project.

Ordering Information

The product is available in a 16-lead MSOP package with an exposed pad for enhanced thermal performance. The part number LT3481HMSE#PBF denotes the lead-free and RoHS-compliant version of the device. For detailed specifications and application guidance, refer to the official datasheet provided by Linear Technology.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2673 $51.8019
8+ $14.1680 $113.3440
11+ $13.7253 $150.9783
16+ $13.2825 $212.5200
20+ $12.8398 $256.7960
27+ $11.5115 $310.8105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess