EN
  • EN
  • DE

LT3482IUD#TRPBF

Part No LT3482IUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.5V to 16V Step Up Dual-Out 1.235V to 90V Automotive 16-Pin QFN EP T/R / IC REG BST SWITCHD CAP ADJ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 90V
Output Current 280mA (Switch)
Frequency - Switching 650kHz to 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1059340-LT3482IUD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT3482
Introduction Date February 08, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3482IUD#TRPBF CAD Model

Description

The LT3482IUD#TRPBF is a versatile and compact step-up (boost) DC/DC converter from Linear Technology, designed to cater to a wide array of applications requiring efficient voltage boost functionality. This advanced converter integrates a 2A, 42V switch, allowing it to drive up to 10 white LEDs from a 3.3V input, making it an ideal choice for portable lighting and display backlighting solutions.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 16V, accommodating various battery chemistries and configurations.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 2MHz via an external resistor or synchronize it to an external clock, thus providing design flexibility and optimization for efficiency or component size.
  • High-Voltage Capability: The integrated switch is capable of withstanding up to 42V, making the LT3482 suitable for driving multiple LEDs in series and other high-voltage applications.
  • Internal Soft-Start: This feature limits inrush current during startup, contributing to system reliability and stability.
  • Robust Thermal Performance: The LT3482IUD#TRPBF is available in a 16-lead QFN package with a thermal resistance that ensures efficient heat dissipation for reliable operation under various conditions.

Applications

  • LED Backlighting
  • Portable Lighting
  • Medical Diagnostic Equipment
  • Industrial Instrumentation
  • Automotive and Avionic Lighting

The LT3482IUD#TRPBF is designed for ease of use and flexibility, featuring an external frequency synchronization capability that allows the device to minimize noise-sensitive frequency bands in noise-critical applications. With its high level of integration and performance, the LT3482IUD#TRPBF is an excellent choice for designers looking for a reliable and efficient voltage boost solution.

Linear Technology, now part of Analog Devices, continues to provide innovative solutions for power management challenges, and the LT3482IUD#TRPBF stands as a testament to their commitment to quality and performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1613 $55.4517
20+ $5.0554 $101.1080
31+ $4.8974 $151.8194
43+ $4.7394 $203.7942
55+ $4.5815 $251.9825
74+ $4.1075 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess