EN
  • EN
  • DE

LT3493IDCB#TRPBF

Part No LT3493IDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.78V
Maximum Output Voltage 34.2V
Output Current 1.2A
Frequency - Switching 750kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 127873-LT3493IDCB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3493IDCB#TRPBF CAD Model

Description

Product Overview: LT3493IDCB#TRPBF

The LT3493IDCB#TRPBF is a high-performance, adjustable frequency, monolithic step-down DC/DC converter designed by Linear Technology. This compact and efficient power solution is ideal for portable devices where space and power efficiency are at a premium. The product is housed in a small 6-pin ThinSOT package, making it suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LT3493IDCB#TRPBF operates from an input voltage range of 2.5V to 16V, accommodating a variety of power sources from single-cell Lithium-Ion batteries to multi-cell battery stacks or regulated 5V and 12V power rails.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency from 1.2MHz to 2.8MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Integrated 2A Switch: It comes with an internal 2A switch, which can deliver output voltages as low as 0.8V, enabling it to power the latest low-voltage digital ICs.
  • High Efficiency: The LT3493IDCB#TRPBF provides high efficiency, which can reach up to 85%, minimizing heat generation and maximizing battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the device under abnormal thermal operating conditions.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, further conserving battery life when the device is not active.

Applications

The LT3493IDCB#TRPBF is versatile and can be used in a variety of applications where efficient power conversion is required. Some of these applications include:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Small LCD Displays
  • GPS Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3493IDCB#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance over a wide range of operating conditions.

The LT3493IDCB#TRPBF is a testament to Linear Technology's expertise in power management solutions, offering a blend of performance, efficiency, and compactness that is ideal for today's demanding portable applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7666 $53.2998
7+ $14.5777 $102.0439
11+ $14.1222 $155.3442
15+ $13.6666 $204.9990
19+ $13.2111 $251.0109
26+ $11.8444 $307.9544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess