EN
  • EN
  • DE

LT3494AEDDB#TRMPBF

Part No LT3494AEDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 225MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.3V
Maximum Output Voltage 40V (Switch)
Output Current 225mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 020403-LT3494AEDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3494AEDDB#TRMPBF CAD Model

Description

The LT3494AEDDB#TRMPBF is a highly efficient and compact integrated circuit designed by Linear Technology, now part of Analog Devices, for portable and space-constrained applications. This product is a fixed frequency step-up DC/DC converter specifically engineered to drive LEDs with a constant current. Its small footprint and high functionality make it an ideal choice for handheld devices, medical equipment, and other applications where power efficiency and size are critical.

Key Features

  • High Efficiency: The device is capable of converting power with high efficiency, which is essential for battery-powered applications to extend battery life.
  • Adjustable Output Current: It provides an adjustable output current to drive a string of up to six white LEDs in series, ensuring uniform brightness and allowing for flexibility in design.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, the LT3494AEDDB#TRMPBF can accommodate a variety of power sources, including single-cell lithium-ion batteries.
  • Small Package: The device comes in a tiny 2mm x 3mm DFN package, which is perfect for portable applications where space is at a premium.
  • Integrated Schottky Diode: An integrated Schottky diode simplifies the design and minimizes the number of external components required.
  • True Color PWM Dimming: The LT3494AEDDB#TRMPBF features true color PWM dimming, which allows for precise control over LED brightness with a wide dimming ratio.

Applications

  • Portable Lighting
  • Medical Diagnostic Equipment
  • Handheld Devices
  • Small LCD Backlighting
  • Photographic Flash

The LT3494AEDDB#TRMPBF is a robust and versatile solution that offers a high level of performance in a miniature package. Its ability to drive LEDs with a constant current and the integrated features designed for ease of use make it a top choice for designers looking to create efficient, compact, and reliable lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9226 $55.4582
16+ $6.5006 $104.0096
24+ $6.2975 $151.1400
33+ $6.0943 $201.1119
43+ $5.8912 $253.3216
57+ $5.2818 $301.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,185 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess