EN
  • EN
  • DE

LT3503EDCB

Part No LT3503EDCB
Manufacturer Linear Technology
Description 1A, 2.2MHz Step-Down Switching Regulator in 2mm × 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206734-LT3503EDCB
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3503EDCB CAD Model

Description

Introducing the LT3503EDCB from Linear Technology

The LT3503EDCB is a cutting-edge, multi-channel power management IC designed by Linear Technology, now part of Analog Devices, to cater to the demanding requirements of portable and compact electronic devices. This innovative product is engineered to provide a high level of integration, efficiency, and reliability for a wide range of applications.

Key Features:

  • Triple Output Buck Regulators: The LT3503EDCB houses three independent step-down switching regulators, allowing for simultaneous power supply to multiple circuits. Each channel is capable of delivering a continuous output current, ensuring stable operation of the connected devices.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 3.6V to 25V, making it versatile enough to be used in various systems that require different power levels.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 250kHz to 2.2MHz, providing flexibility in design to optimize for efficiency or component size.
  • Robust Thermal Performance: The device comes in a 2mm x 3mm DFN package, which not only saves space but also offers excellent thermal performance, ensuring reliable operation even in thermally challenging environments.

Applications:

The LT3503EDCB is particularly suited for portable devices, automotive electronics, industrial controls, and distributed power systems. Its multi-output capability and compact size make it an ideal choice for powering complex systems that require multiple voltages, such as microprocessors, sensors, and communication modules.

Protection Features:

Safety and durability are paramount in power management solutions. This product includes several protection features:

  • Internal soft-start capability to reduce inrush current during startup.
  • Overvoltage protection to shield the device and downstream components from unexpected voltage spikes.
  • Thermal shutdown protection to prevent overheating and potential damage.

With its robust design, the LT3503EDCB represents a comprehensive power management solution, offering the performance and reliability expected from a leader in power management technology like Linear Technology.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0746 $56.5968
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,044 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess