EN
  • EN
  • DE

LT3504IUFD#TRPBF

Part No LT3504IUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A QD 28-QFN / Conv DC-DC 3.2V to 40V Synchronous Step Down Single-Out 0.8V to 40V 1A Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Input Voltage MIN 3.2V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 40V
Output Current 1A
Frequency - Switching 250kHz ~ 2.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781080-LT3504IUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3504I
Introduction Date July 06, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3504IUFD#TRPBF CAD Model

Description

Product Overview: LT3504IUFD#TRPBF

The LT3504IUFD#TRPBF is a high-performance, quad-channel, current mode PWM step-down DC/DC converter designed and manufactured by Linear Technology. This compact and efficient power management integrated circuit is ideal for applications requiring multiple output voltages and tight regulation across a wide range of input voltages and load conditions.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3V to 36V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to automotive inputs.
  • Independent Channels: Features four independent channels, each with its own 1A output current capability, allowing for versatile power distribution and design flexibility.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 2.2MHz or synchronized to an external clock, enabling optimization for efficiency or component size.
  • Robust Protection Features: Includes overvoltage protection, overtemperature protection, and a power good flag for system monitoring and reliability.
  • Low Dropout Operation: Its low dropout operation ensures continued function even as the input voltage approaches the output voltage, which is crucial for battery-powered applications.
  • Compact Package: Available in a 24-lead QFN package (4mm x 5mm), which minimizes the solution footprint and is suitable for space-constrained applications.

Applications

The LT3504IUFD#TRPBF is designed to cater to a wide array of applications, especially where multiple outputs and compact size are critical. These include:

  • Automotive and Industrial Control Systems
  • Telecommunications and Network Equipment
  • Distributed Power Systems
  • Portable Electronic Devices

Conclusion

Linear Technology's LT3504IUFD#TRPBF stands out as a versatile and reliable solution for modern electronic systems requiring efficient power management across multiple channels. Its wide input voltage range, programmability, and robust protection features make it an excellent choice for designers looking to create sophisticated, multi-output power systems within a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3698 $55.1094
7+ $15.0726 $105.5082
11+ $14.6016 $160.6176
15+ $14.1306 $211.9590
19+ $13.6596 $259.5324
25+ $12.2465 $306.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess