Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206737-LT3505IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3505IDD CAD Model

Description

The LT3505IDD is a versatile and efficient DC/DC converter from Linear Technology, designed to meet the needs of a wide range of power supply applications. This high-performance component is particularly suitable for portable devices, industrial equipment, and automotive systems, where space is at a premium and power efficiency is crucial.

Key Features:

  • Wide Input Voltage Range: The LT3505IDD operates with an input voltage range from 3V to 36V, making it suitable for applications that experience wide variations in supply voltage.
  • Adjustable Switching Frequency: It offers an adjustable switching frequency from 1.1MHz to 2.2MHz, allowing designers to optimize the converter for efficiency or component size.
  • Integrated Boost Diode: The presence of an integrated boost diode simplifies the design and reduces external component count, saving both space and cost.
  • Low Shutdown Current: The shutdown current is ultra-low, at less than 1µA, which is ideal for battery-powered applications where conserving power is essential.
  • Multiple Output Voltages: It can provide multiple output voltages of 5V, 12V, or an adjustable output, giving designers flexibility in their power supply design.

Protection Features:

  • Short-Circuit Protection: The LT3505IDD includes robust short-circuit protection, ensuring the longevity of the device and the safety of the application it is used in.
  • Thermal Protection: Thermal protection is built-in to prevent damage from overheating, enhancing the reliability of the device under various operating conditions.

Package and Applications:

The LT3505IDD is available in a compact 10-lead DFN (3mm x 3mm) package, which is ideal for space-constrained applications. Its high level of integration and efficiency makes it perfect for a variety of uses such as powering sensors, microcontrollers, and other sensitive electronics in automotive and industrial settings, as well as portable and battery-operated devices.

Overall, the LT3505IDD from Linear Technology represents a powerful, flexible, and efficient solution for modern DC/DC conversion challenges, combining performance with practical design considerations.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0243 $66.2673
27+ $4.9429 $133.4583
41+ $4.7889 $196.3449
56+ $4.6350 $259.5600
73+ $4.4798 $327.0254
97+ $4.0167 $389.6199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,250 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention