EN
  • EN
  • DE

LM237T

Part No LM237T
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer STMicroelectronics
Win Source Part Number 298469-LM237T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM237T CAD Model

Description

The LM237T from STMicroelectronics is a robust adjustable voltage regulator capable of supplying in excess of 1.5A over a 1.2V to 37V output range. This high-performance regulator is designed for a wide array of applications, including local on-card regulation, programmable output regulation, or even as an adjustable current source, thanks to its versatile design.

Key Features

  • Output Voltage Range: Adjustable from 1.2V to 37V, the LM237T offers flexibility for various circuit requirements.
  • Output Current: Capable of delivering 1.5A of output current, it can power a range of devices.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device remains safe even under excessive temperature conditions.
  • Short Circuit Protection: In-built short circuit protection guards the regulator and the circuit from potential damage due to short circuits.
  • Output Transistor Safe-Area Compensation: This feature prevents the output transistor from being damaged by high load conditions.
  • Package: Housed in a TO-220 package, the LM237T is designed for easy mounting and optimal thermal performance.

Applications

The LM237T's robustness and versatility make it suitable for a variety of applications, including:

  • Power supplies for a diverse range of electronic devices
  • Adjustable current sources for battery chargers or LED drivers
  • Local on-card voltage regulation for stability and noise reduction

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LM237T is no exception. It is designed to meet rigorous standards, ensuring reliable performance in even the most demanding situations. Whether you're developing a prototype or setting up a production run, the LM237T is a trustworthy component that will help you maintain the integrity and efficiency of your electronic designs.

You May Also Be Interested in

Micrel
Lowest to $0.2645
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $12.6623
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Micrel
Comparator with Reference
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess