Products specifications Report Issue?

Manufacturer PLX
Win Source Part Number 1231099-NET2280
Manufacturer Homepage www.plxtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NET2280 CAD Model

Description

The NET2280 is a high-performance USB 2.0 Peripheral Controller from PLX Technology (now Broadcom). It's designed to facilitate seamless data transfer between a USB host and a variety of peripheral devices. The NET2280 supports both high-speed (480Mbps) and full-speed (12Mbps) USB operation, making it suitable for a wide range of applications requiring fast and reliable data communication.

Applications

  • External Hard Drives: Bridging between USB and SATA or IDE interfaces.
  • Flash Drives: Connecting NAND flash memory to a USB interface.
  • Digital Cameras: Providing a high-speed USB interface for image transfer.
  • Printers: Enabling USB connectivity for printers.
  • Scanners: Facilitating high-speed data transfer from scanners to a computer.
  • Embedded Systems: Adding USB connectivity to custom embedded systems.

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps) and full-speed (12Mbps) USB operation.
  • Integrated USB Transceiver: Includes a built-in USB transceiver for direct connection to the USB bus.
  • Endpoint Controller: Manages USB endpoints for efficient data transfer.
  • DMA Support: Supports Direct Memory Access (DMA) for high-speed data transfer.
  • FIFO Buffers: Provides FIFO buffers for data storage.
  • Flexible Interface Options: Supports various interface options, including parallel, serial, and memory interfaces.

Benefits

  • High-Speed Data Transfer: Enables fast and efficient data communication over USB.
  • Simplified Design: Integrated USB transceiver simplifies the design process.
  • Flexible Interface Options: Supports a wide range of interface options for easy integration.
  • Reduced Development Time: Provides a complete USB solution, reducing development time.
  • Improved System Performance: DMA support enhances system performance by offloading data transfer tasks from the CPU.

Additional Details

The NET2280 is designed to be highly configurable, allowing developers to tailor it to specific application requirements. It supports a variety of operating systems and provides comprehensive driver support. The device is available in a variety of package options. This USB 2.0 peripheral controller offers a reliable and efficient solution for adding USB connectivity to a wide range of devices.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.3089
ECAD model for CH334R
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA / IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
Need more? Email Us
ECAD model for TSB43DB42ZHC
Silicon Labs
IC USB TO UART BRIDGE QFN20 / USB Bridge, USB to UART USB 2.0 UART Interface 20-QFN (3x3)
Lowest to $1.4364
ECAD model for CP2102N-A02-GQFN20
FTDI, Future Technology Devices International Ltd
USB VINCULUM-II HOST/DEVICE CONT / USB Controller USB 2.0 SPI, UART Interface 64-QFN (8x8)
Lowest to $3.1939
ECAD model for VNC2-64Q1C-TRAY
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.2501
ECAD model for AX88179BQF
Infineon Technologies
USB FULL-SPEED PERIPHERALS
Need more? Email Us
ECAD model for CY7C65219-40LQXIT
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $10.9684
ECAD model for PI7C9X1170BBLE
ON Semiconductor
IC CONTROLLER USB TYPE C 14MLP
Lowest to $1.2281
ECAD model for FUSB302TMPX
Diodes Incorporated
IC BRIDGE QUAD UART 48TQFN / RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)
Need more? Email Us
ECAD model for PI7C9X754ZBE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention