EN
  • EN
  • DE

VNC2-64Q1C-TRAY

Part No VNC2-64Q1C-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description USB VINCULUM-II HOST/DEVICE CONT / USB Controller USB 2.0 SPI, UART Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Controller
Interface SPI, UART
Standards USB 2.0
Voltage - Supply 3.3V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Standard Package 260 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 902705-VNC2-64Q1C-TRAY
Ultra Librarian 3D Model Ultra Librarian VNC2-64Q1C-TRAY CAD Model

Description

The VNC2-64Q1C-TRAY is a cutting-edge USB Host/Slave Controller IC product from FTDI, Future Technology Devices International Ltd. This versatile component is designed to provide an efficient and flexible solution for USB connectivity tasks. With its dual role as both a USB host and a USB slave (or device), the VNC2-64Q1C-TRAY is ideal for a broad range of applications in computing, communication, and consumer electronics.

Key Features

  • USB 2.0 Compliant: The controller adheres to the USB 2.0 specification, ensuring compatibility with a wide range of USB devices and hosts.
  • Embedded 16/32-bit CPU: The VNC2 comes with an embedded CPU designed for handling the USB protocol, offloading such tasks from the main processor.
  • Integrated Memory: It boasts 256KB of Flash memory for program storage and 16KB of RAM for data processing, providing ample space for complex firmware and applications.
  • Flexible Interface Options: It includes a variety of interfaces such as UART, FIFO, PWM, and SPI for easy integration into different system architectures.
  • Enhanced Connectivity: The device supports a wide array of USB classes allowing for connectivity with USB keyboards, mice, flash drives, and other peripherals.
  • Programmability: Users can program the device with FTDI's own Vinculum-II IDE, which provides a development environment for coding and debugging USB host applications.

Applications

The VNC2-64Q1C-TRAY is a versatile chip that can be used in numerous applications, including but not limited to industrial control and automation, point-of-sale systems, data logging devices, and gaming consoles. Its ability to function as both a host and a device allows for innovative applications in bridging different USB technologies and creating sophisticated USB-based solutions.

Packaging

The product is delivered in a tray packaging format, ensuring the ICs are well-protected during shipping and handling. This packaging is suitable for high-volume production needs and simplifies the process of picking and placing the ICs onto printed circuit boards during assembly.

You May Also Be Interested in

Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0427 $51.7259
41+ $2.4966 $102.3606
63+ $2.4185 $152.3655
86+ $2.3405 $201.2830
111+ $2.2625 $251.1375
148+ $2.0285 $300.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,671 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess