EN
  • EN
  • DE

LT3508HFE#PBF

Part No LT3508HFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.7V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 35.28V
Output Current 1.4A
Frequency - Switching 920kHz to 1.06MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 072377-LT3508HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3508HFE#PBF CAD Model

Description

Introducing the LT3508HFE#PBF Dual Channel 2.5A Step-Down Switching Regulator

The LT3508HFE#PBF is a high-performance, dual-channel step-down switching regulator designed by Linear Technology to cater to the demanding needs of modern electronic applications. This compact and efficient power management solution is perfect for a variety of systems that require reliable and precise voltage regulation.

Key Features and Benefits

  • Dual Independent Output Channels: Each channel is capable of delivering up to 2.5A of continuous output current, making the LT3508HFE#PBF suitable for powering multiple loads simultaneously.
  • Wide Input Voltage Range: With an input voltage range from 3.6V to 36V, this regulator is versatile enough to handle a broad spectrum of power sources, from single-cell Li-Ion batteries to industrial supplies.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 250kHz to 2.2MHz, allowing for flexibility in design to optimize for efficiency or component size.
  • Robust Thermal Performance: Housed in a thermally enhanced 16-lead TSSOP package, the LT3508HFE#PBF ensures excellent heat dissipation for reliable operation under high power conditions.
  • Burst Mode® Operation: This feature ensures high efficiency at low output currents, which significantly reduces standby power consumption and extends battery life in portable applications.
  • Precise Current Mode Control: Provides fast transient response and excellent loop stability to maintain consistent performance across a range of conditions.
  • Integrated Protection Features: The device includes overvoltage protection, thermal shutdown, and a power good flag, safeguarding your system against a variety of common electrical faults.

Applications

The LT3508HFE#PBF is ideally suited for a wide array of applications, including but not limited to:

  • Automotive and Industrial Systems
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Battery-Powered Devices

With its advanced features and robust design, the LT3508HFE#PBF from Linear Technology stands out as a powerful solution for dual-channel power supply needs. Its precision, efficiency, and reliability make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess