EN
  • EN
  • DE

LT3509EMSE#TRPBF

Part No LT3509EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A DL 16MSOP / Conv DC-DC 3.6V to 36V Synchronous Step Down Dual-Out 0.8V to 35.28V 0.7A/0.7A Automotive 16-Pin MSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 34.2V
Output Current 700mA
Frequency - Switching 260kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781100-LT3509EMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3509
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3509EMSE#TRPBF CAD Model

Description

Linear Technology's LT3509EMSE#TRPBF Dual Channel, Low EMI, 36V Step-Down Switching Regulator

The LT3509EMSE#TRPBF is a high-performance dual-channel step-down switching regulator designed by Linear Technology, now part of Analog Devices, to meet the rigorous demands of various applications requiring efficient power conversion. This advanced component is capable of delivering a continuous output current of up to 1.25A per channel and operates over a wide input voltage range from 3.6V to 36V, making it an ideal solution for automotive, industrial, and distributed power systems.

One of the standout features of the LT3509EMSE#TRPBF is its low electromagnetic interference (EMI) signature, which is achieved through its unique design and switching architecture. This makes the device particularly suited for noise-sensitive applications where maintaining signal integrity is crucial.

The regulator offers a high switching frequency of up to 2.2MHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact and cost-effective power supply design. Additionally, the LT3509EMSE#TRPBF incorporates Burst Mode® operation, which significantly improves efficiency at light loads and reduces standby power consumption, extending battery life in portable applications.

Each channel of the LT3509EMSE#TRPBF has independent shutdown and soft-start functions, providing designers with flexibility and precise control over the power sequencing of complex systems. The device also features internal compensation, eliminating the need for external components and simplifying the design process.

Protection features are robust and include current limiting, thermal shutdown, and a frequency foldback mechanism to safeguard the device and the system under overcurrent and over-temperature conditions. The LT3509EMSE#TRPBF is available in a thermally efficient 16-lead MSOP package with an exposed pad for enhanced thermal performance.

Linear Technology's commitment to high-quality and reliability is evident in the LT3509EMSE#TRPBF, making it a smart choice for designers looking for a dual-channel step-down regulator that combines performance, efficiency, and low EMI characteristics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0175 $56.1400
18+ $5.7579 $103.6422
27+ $5.5780 $150.6060
38+ $5.3981 $205.1278
48+ $5.2181 $250.4688
65+ $4.6783 $304.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,820 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess