EN
  • EN
  • DE

WT6601F-L

Part No WT6601F-L
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403477-WT6601F-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WT6601F-L CAD Model

Description

The WT6601F-L is an advanced USB Power Delivery (PD) controller from Weltrend, designed for USB Type-C power source applications. This controller facilitates rapid and efficient charging by negotiating power delivery profiles between the power source (e.g., a power adapter) and the connected device (e.g., a smartphone or laptop). It supports the latest USB PD specifications, ensuring compatibility and optimal performance.

Applications

  • USB Type-C Power Adapters
  • Multi-port USB Chargers
  • Power Banks
  • Laptop Power Supplies
  • Wall Chargers

Features

  • USB Power Delivery (PD) 3.0 compliant: Adheres to the latest USB PD standards, ensuring compatibility and optimal power delivery.
  • Integrated USB Type-C controller: Includes all necessary circuitry for USB Type-C port management.
  • Programmable Power Supply (PPS) support: Allows dynamic adjustment of voltage and current to optimize charging efficiency and reduce heat generation.
  • Integrated discharge path: Quickly discharges the output capacitor after unplugging, ensuring safe operation.
  • Over-voltage protection (OVP): Protects the connected device from excessive voltage.
  • Over-current protection (OCP): Limits the output current to prevent damage from excessive current draw.
  • Short-circuit protection (SCP): Immediately shuts down the power supply in the event of a short circuit.
  • Over-temperature protection (OTP): Protects the device from overheating.
  • Low standby power consumption: Minimizes energy waste when no device is connected.
  • I2C interface: Allows for easy configuration and monitoring by a microcontroller.

Benefits

  • Faster Charging: Enables rapid charging of compatible devices, reducing charging times significantly.
  • Universal Compatibility: Supports a wide range of USB PD-enabled devices, including smartphones, tablets, and laptops.
  • Enhanced Safety: Comprehensive protection features safeguard both the power supply and the connected device.
  • Improved Efficiency: PPS support optimizes power delivery, minimizing energy waste and reducing heat generation.
  • Simplified Design: Integration reduces the number of external components required, simplifying the design process.
  • Reduced BOM Cost: Integration and efficient design contribute to a lower overall bill of materials cost.

The WT6601F-L is a highly integrated and efficient solution for implementing USB Power Delivery in a variety of power source applications. Its comprehensive feature set, including PPS support and multiple protection mechanisms, ensures safe and efficient charging of a wide range of devices. Its compliance with USB PD 3.0 guarantees compatibility with the latest USB-C devices. This controller represents a key component in the development of modern, fast-charging power supplies.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess