Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 23.75V
Output Current 2A
Switching Frequency 250kHz ~ 1.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1206748-LT3510EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3510EFE CAD Model

Description

The LT3510EFE is a high-performance, multi-function monolithic step-down switching regulator from Linear Technology, a leading provider of integrated circuits for power management applications. This product stands out in the market for its ability to maintain a high level of efficiency while providing robust features suitable for a wide range of electronic devices.

Key Features

  • Wide Input Voltage Range: The LT3510EFE operates from a 4V to 36V input voltage range, making it versatile for various supply voltages.
  • Integrated Dual Channels: It features two independent 1.25A channels, which can be paralleled for a single 2.5A output, providing flexibility in power design.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 250kHz and 1.5MHz, designers have the flexibility to optimize for efficiency or component size.
  • Thermal Performance: The device is encapsulated in a thermally efficient TSSOP-16 package, which aids in heat dissipation and ensures reliable operation under varying load conditions.
  • Protection Features: It includes a range of protection features such as over-temperature protection, short-circuit protection, and overvoltage lockout, enhancing the reliability and longevity of the application.

Applications

The LT3510EFE is suitable for a variety of applications, including:

  • Automotive and Industrial Systems: Its wide input voltage range and robust protection features make it ideal for harsh environments.
  • Telecommunications Equipment: The dual channels and high efficiency are perfect for powering complex telecom hardware.
  • Portable Electronic Devices: The LT3510EFE's high-frequency switching capability allows for smaller external components, saving space in compact devices.

Design Support

Linear Technology provides extensive design support for the LT3510EFE, including detailed datasheets, application notes, and design simulation tools. Engineers can access a wealth of resources to facilitate the integration of this regulator into their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1272 $63.8904
15+ $7.4890 $112.3350
24+ $7.2550 $174.1200
32+ $7.0209 $224.6688
42+ $6.7870 $285.0540
56+ $6.0848 $340.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,401 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention